EN
  • EN
  • DE

74LVC169PW,118

Part No 74LVC169PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC SYNC 4BIT BIN COUNTER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 150MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 122429-74LVC169PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC169PW,118 CAD Model

Description

Product Overview: 74LVC169PW,118

The 74LVC169PW,118 is a high-performance, low-voltage 4-bit binary synchronous counter designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the LVC family, which is characterized by its low-voltage operation and high-speed interface technology. The device is specifically tailored for use in 3.3V systems but has a tolerant range that allows it to interface with 5V systems, making it highly versatile in mixed-voltage environments.

Key Features

  • Logic Family: LVC — Low Voltage CMOS
  • Counter Type: 4-bit binary synchronous
  • Supply Voltage Range: 1.2V to 3.6V, allowing for compatibility with various system voltages
  • High Noise Immunity: Ensures stable operation in electrically noisy environments
  • 5V Tolerant Inputs: Inputs can handle 5V signals without damage, providing design flexibility
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications
  • High-Speed Operation: Capable of operating at frequencies up to 180 MHz at 3.3V
  • Output Capability: Can drive up to 50 ohm transmission lines directly
  • Package: TSSOP16, a thin shrink small outline package that is space-saving and suitable for automated assembly processes

Functional Description

The 74LVC169PW,118 is a presettable synchronous counter that features an internal carry look-ahead for application in high-speed counting designs. It can be configured as a modulo-16 binary counter or a modulo-10 decimal counter. The counter advances on the low-to-high transition of the clock (CLK) input while the count enable (CE) input is held low. A high on the master reset (MR) input sets all outputs to low, regardless of other inputs. The counter can be preset to a desired value by applying the value to the data inputs (D0 to D3) and taking the parallel load input (PL) low.

Applications

With its robust feature set, the 74LVC169PW,118 is suitable for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Data processing
  • Instruments and measurement systems
  • Telecommunications

Overall, the 74LVC169PW,118 from NXP Semiconductors is a reliable and efficient solution for designers looking to implement synchronous counting in their digital systems, with the added benefit of interfacing with both 3.3V and 5V logic levels.

You May Also Be Interested in

National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1931 $61.9310
23+ $5.0808 $116.8584
36+ $4.9226 $177.2136
49+ $4.7632 $233.3968
63+ $4.6050 $290.1150
84+ $4.1291 $346.8444
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess