EN
  • EN
  • DE

PESD9X7.0L,315

Part No PESD9X7.0L,315
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 7VWM 18VC SOD882
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V (Max)
Minimum Breakdown Voltage 7.5V
Max Clamping Voltage 18V
Peak Pulse Current(Ippm) 10A (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Capacitance @ Frequency 62pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 1087640-PESD9X7.0L,315
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD9X7.0L,315 CAD Model

Description

Introducing the PESD9X7.0L,315 from NXP Semiconductors

The PESD9X7.0L,315 is a cutting-edge ESD protection device designed by NXP Semiconductors that provides a robust shield for sensitive electronic components against electrostatic discharge (ESD). This device is specifically engineered to protect two data lines from the detrimental effects of ESD, which can cause irreversible damage to electronic circuits.

Constructed with NXP's advanced technology, the PESD9X7.0L,315 is housed in a small SOT23 package, making it an ideal choice for space-constrained applications. Despite its compact size, it offers a high level of protection, capable of withstanding ESD discharges up to 9 kV according to the IEC 61000-4-2 standard. This ensures that the device can survive the kind of ESD events typically encountered in everyday use, providing peace of mind for both manufacturers and end-users.

Key Features of the PESD9X7.0L,315

  • Bi-directional ESD protection: This device can protect circuits from ESD pulses entering from either direction, making it highly versatile in a variety of circuit configurations.
  • Low clamping voltage: The PESD9X7.0L,315 has a low clamping voltage, which ensures that any ESD pulse is quickly and effectively suppressed, minimizing the risk of damage to the protected component.
  • Low capacitance: With its low capacitance design, this ESD protection diode ensures that signal integrity is maintained, making it suitable for high-speed data lines without compromising performance.
  • High surge current capability: The device’s ability to handle high surge currents means it can withstand multiple ESD events without degradation, ensuring long-term reliability.

The PESD9X7.0L,315 is an excellent choice for protecting a wide range of applications, including USB ports, HDMI connections, and other high-speed data lines in consumer electronics, mobile devices, and computing equipment. Its robust protection capabilities, combined with a low-profile package, make it an essential component for designers looking to enhance the durability and longevity of their products.

With NXP's reputation for quality and reliability, the PESD9X7.0L,315 is a premier solution for safeguarding electronic components from the threats posed by electrostatic discharge.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8143 $61.0725
175+ $0.6687 $117.0225
270+ $0.6480 $174.9600
370+ $0.6272 $232.0640
480+ $0.6064 $291.0720
640+ $0.5429 $347.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess