EN
  • EN
  • DE

SDM1M40LP8-7

Part No SDM1M40LP8-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1A 2DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 660mV at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 8.4ns
Current - Reverse Leakage at Vr 20μA at 40V
Capacitance at Vr, F 25pF at 5V, 1MHz
Mounting Style SMD
Manufacturer Package 2-UFDFN
Supplier Device Package U-DFN1608-2
Operating Temperature - Junction -65°C ~ 150°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 716144-SDM1M40LP8-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDM1M40LP8-7 CAD Model

Description

Introducing the SDM1M40LP8-7 Power Schottky Diode from Diodes Incorporated

The SDM1M40LP8-7 is a cutting-edge power Schottky diode designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This diode is engineered to deliver high-efficiency, low-power loss performance for a wide range of applications. Its compact form factor, combined with its robust capabilities, makes it an ideal choice for designers looking to optimize their power management systems.

Key Features and Benefits

  • Low Forward Voltage Drop: The SDM1M40LP8-7 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This feature is particularly beneficial in applications where power conservation is critical.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is well-suited for environments where electrical surges are a concern, ensuring reliability and longevity of the electronic components.
  • PowerDI®5 Package: Encased in Diodes Incorporated's proprietary PowerDI®5 package, the SDM1M40LP8-7 is not only space-saving but also offers exceptional thermal performance, making it suitable for high-density circuit designs.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and complies with the RoHS directive, making it a responsible choice for eco-conscious businesses.

Applications

The versatility of the SDM1M40LP8-7 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • DC-DC Converters
  • Power Supply Oring
  • Freewheeling Diodes
  • Reverse Battery Protection
  • Load Switching
  • High-frequency Rectification

Technical Specifications

With a maximum average rectified current of 1A and a peak reverse voltage of 40V, the SDM1M40LP8-7 is capable of meeting the demands of various electronic circuits. Its operating junction temperature range spans from -55°C to +150°C, accommodating a wide thermal spectrum for different working environments.

For engineers and designers looking for a reliable and efficient power Schottky diode, the SDM1M40LP8-7 from Diodes Incorporated stands out as a superior choice. Its blend of low power loss, high surge capability, and compact packaging makes it a versatile and indispensable component in modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4925 $52.3875
35+ $2.8657 $100.2995
55+ $2.7761 $152.6855
75+ $2.6866 $201.4950
97+ $2.5970 $251.9090
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,150 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess