EN
  • EN
  • DE

SDM20N40A-7-F

Part No SDM20N40A-7-F
Manufacturer Diodes Incorporated
Catalog Schottky Diodes
Description Diode Schottky 40V 0.2A 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Anode
Forward Current 200 mA
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 40 V
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Packaging Tape & Reel
Peak Non-Repetitive Surge Current 1 A
Power Rating 200 mW
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1092109-SDM20N40A-7-F
Categories Schottky Diodes
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDM20N40A-7-F CAD Model

Description

SDM20N40A-7-F - A High-Performance Power MOSFET by Diodes Incorporated

The SDM20N40A-7-F is a state-of-the-art Power MOSFET brought to you by Diodes Incorporated, a renowned manufacturer in the semiconductor market. This device is designed for optimal performance in a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their power management systems.

This particular MOSFET is part of Diodes Incorporated's extensive portfolio of power management solutions and stands out for its high efficiency and reliability. The SDM20N40A-7-F is engineered to handle a continuous drain current (Id) of up to 20A, making it suitable for high-current applications. Additionally, its 400V drain-source breakdown voltage (Vds) ensures that it can withstand high voltage conditions without compromising performance.

One of the key features of the SDM20N40A-7-F is its low on-resistance (Rds(on)), which minimizes conduction losses and improves overall efficiency. This is particularly beneficial in applications where power conservation is critical. Moreover, the device boasts a fast switching speed, which is essential for reducing switching losses in high-frequency power conversion systems.

The SDM20N40A-7-F comes in a compact, surface-mount package, specifically the PowerDI®5 package. This package is designed for optimal thermal performance, ensuring that the MOSFET operates within safe temperature ranges even under high power conditions. The small footprint of the PowerDI®5 package allows for a more efficient use of PCB space, making it an excellent choice for space-constrained applications.

Applications for the SDM20N40A-7-F are diverse and include power supplies, DC-DC converters, motor drives, and other power-intensive applications where efficient power control is necessary. The combination of high voltage capacity, efficient power handling, and fast switching makes this MOSFET a reliable component in improving the performance and longevity of electronic systems.

In conclusion, the SDM20N40A-7-F from Diodes Incorporated is a robust and efficient solution for modern power management challenges. Its superior electrical characteristics and compact design make it a go-to MOSFET for engineers looking to optimize their power systems for better performance and energy savings.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
950mV@3A 3A 150V SMA(DO-214AC)
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@5A 5A SMA(DO-214AC)
Lowest to $0.0583
ON Semiconductor
Schottky Diodes & Rectifiers 3a 40V Rectifier Schottky Barrier
Lowest to $0.1277
Infineon Technologies
Schottky Diodes & Rectifiers Silicon Schottky Diodes 4V 110mA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SMA(DO-214AC)
Lowest to $0.0196
ShenZhen SlkorMicro Semicon Co. Ltd
20V Independent Type 750mV@3A 1A SOD-123
Lowest to $0.0127
ShenZhen SlkorMicro Semicon Co. Ltd
30V Independent Type [email protected] 500mA SOD-123
Lowest to $0.0204
ShenZhen SlkorMicro Semicon Co. Ltd
1 pair of common cathodes 100V 20A 800mV@10A TO-220F
Lowest to $0.6240

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess