EN
  • EN
  • DE

SDM260P1-7

Part No SDM260P1-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 2A POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 60 V 2A Surface Mount PowerDI™ 123
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package POWERDI®123
Case / Package PowerDI™ 123
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SDM260P1-7-ND, SDM260P1-7DIDKR, SDM260P1-7DICT, SDM260P1-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894003-SDM260P1-7
Ultra Librarian 3D Model Ultra Librarian SDM260P1-7 CAD Model

Description

Introducing the SDM260P1-7 Power Schottky Rectifier

The SDM260P1-7 is a high-performance, surface-mount Schottky Barrier Rectifier designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This rectifier is engineered to provide efficient, low voltage drop rectification for a variety of electronic applications.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, ensuring high efficiency in power conversion, which is crucial for minimizing heat generation and power loss in circuits.
  • High Current Capability: With a forward continuous current of 2A, the SDM260P1-7 is capable of handling significant current, making it suitable for high-power applications.
  • Power Dissipation: It has an impressive power dissipation rating, which contributes to its reliability and longevity in demanding situations.
  • Low Reverse Leakage Current: The rectifier is designed to have a minimal reverse leakage current, which helps to maintain efficiency and reduce standby power consumption.

Applications

The SDM260P1-7 is ideal for use in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes
  • Reverse battery protection
  • Automotive applications
  • High-frequency rectification

Package and Environmental Compliance

The device comes in a compact SOD-123FL package, which is designed for easy integration into various circuit designs. It is also RoHS compliant, meaning it meets the restrictions on hazardous substances set by the European Union, making it an environmentally friendly choice for manufacturers.

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the SDM260P1-7 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by the industry. Users can trust this product for consistent performance and durability.

For designers and engineers seeking a reliable and efficient rectifying solution, the SDM260P1-7 from Diodes Incorporated offers the perfect blend of performance, efficiency, and quality.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1436 $58.1580
985+ $0.1178 $116.0330
1,520+ $0.1143 $173.7360
2,090+ $0.1106 $231.1540
2,705+ $0.1069 $289.1645
3,620+ $0.0958 $346.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,430 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess