EN
  • EN
  • DE

SDM2U20CSP-7

Part No SDM2U20CSP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 2A WLB1608 / Rectifier Diode Schottky 20V 2A 2-Pin X3-WLP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) @ If 470mV @ 2A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 20V
Capacitance @ Vr, F 115pF @ 4V, 1MHz
Mounting SMD
Package 2-SMD, Flat Lead
Manufacturer Package X3-WLB1608-2
Operating Temperature - Junction -55°C ~ 150°C
Win Source Part Number 794038-SDM2U20CSP-7
Popularity Medium
Supply and Demand Status Balance
Family Name SDM2U20CSP
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SDM2U20CSP-7 CAD Model

Description

Introducing the SDM2U20CSP-7 from Diodes Incorporated

The SDM2U20CSP-7 is a state-of-the-art Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance diode is engineered to meet the stringent requirements of modern electronic devices, offering superior efficiency and reliability for a wide range of applications.

Constructed with the latest in semiconductor technology, the SDM2U20CSP-7 features a low forward voltage drop and fast switching capabilities. This makes it an ideal choice for high-frequency inverters, power supplies, and as a polarity protection diode. Its compact CSP (Chip Scale Package) allows for high-density board layouts, making it suitable for space-constrained applications while providing excellent thermal performance.

Key Features of the SDM2U20CSP-7:

  • Low Forward Voltage: The diode's low forward voltage drop ensures high efficiency, which is critical for energy-sensitive designs.
  • High-Speed Switching: Fast switching speeds reduce losses during the transition from on to off states, enhancing overall device performance.
  • Reverse Leakage Current: With minimal reverse leakage current, the device maintains its efficiency even at high temperatures, ensuring reliability and a longer operational lifespan.
  • Thermal Management: The CSP design provides excellent heat dissipation, which is essential for maintaining performance and preventing thermal-related issues.
  • Surface Mount Package: Its surface-mount package allows for easier integration into automated manufacturing processes, reducing production costs and time-to-market.

Whether you're designing power management systems, portable devices, or automotive electronics, the SDM2U20CSP-7 is designed to deliver top-notch performance without compromising on space or power consumption. Its robust construction ensures that it can withstand the rigors of daily use, making it a reliable component for any high-performance electronic design.

Diodes Incorporated's commitment to quality and innovation is evident in the SDM2U20CSP-7 Schottky barrier diode. It is a testament to their dedication to providing advanced solutions that meet the evolving needs of the electronics industry. Choose the SDM2U20CSP-7 for your next project and experience the difference in efficiency and reliability.

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2694 $51.1860
455+ $0.2211 $100.6005
705+ $0.2142 $151.0110
965+ $0.2073 $200.0445
1,250+ $0.2004 $250.5000
1,670+ $0.1797 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,875 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess