EN
  • EN
  • DE

SDM40E20LSQ-7-F

Part No SDM40E20LSQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY DIODE SOT23 T&R 3K / Diode Array 1 Pair Series Connection Schottky 20 V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 310 mV @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 250 µA @ 20 V
Operating Temperature - Junction -65°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8541.10.0070
Other Names 31-SDM40E20LSQ-7-FTR
Standard Package 3,000
Win Source Part Number 1092111-SDM40E20LSQ-7-F
Ultra Librarian 3D Model Ultra Librarian SDM40E20LSQ-7-F CAD Model

Description

Introducing the SDM40E20LSQ-7-F from Diodes Incorporated

The SDM40E20LSQ-7-F is a high-performance, surface-mount Schottky Barrier Rectifier designed to meet the rigorous demands of today's electronic devices. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, this product offers superior efficiency for applications requiring low voltage, high frequency rectification, or as free-wheeling and polarity protection diodes.

Key Features

  • Low Forward Voltage Drop: The SDM40E20LSQ-7-F boasts a low forward voltage drop, which enhances system efficiency by reducing power loss and improving thermal performance.
  • High Current Capability: With its ability to handle high currents, this Schottky Barrier Rectifier is suitable for a variety of power conversion applications.
  • Power Pack 5 Package: Enclosed in a compact Power Pack 5 package, the SDM40E20LSQ-7-F is designed for optimal thermal performance and space-saving on PCBs.
  • RoHS Compliant: This product is compliant with the RoHS directive, making it environmentally friendly by avoiding the use of hazardous substances in its construction.

Applications

The SDM40E20LSQ-7-F is ideal for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • LED lighting
  • Automotive applications
  • Computing devices
  • Telecommunications

Product Specifications

The SDM40E20LSQ-7-F operates with a maximum repetitive peak reverse voltage of 40V and a forward continuous current of 2A. It features a maximum forward voltage of 0.55V at 2A and a maximum reverse leakage current of 200mA at 40V. The operating junction temperature range is from -55°C to +150°C, ensuring reliability across a wide range of environments.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The SDM40E20LSQ-7-F is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by customers in terms of performance and reliability.

Whether you are designing power management systems or looking to improve the efficiency of your electronic devices, the SDM40E20LSQ-7-F from Diodes Incorporated is an excellent choice that combines functionality with environmental responsibility.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2513 $50.2600
485+ $0.2062 $100.0070
755+ $0.1997 $150.7735
1,035+ $0.1933 $200.0655
1,340+ $0.1869 $250.4460
1,795+ $0.1675 $300.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess