EN
  • EN
  • DE

SDM6CC-7

Part No SDM6CC-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 6 Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 570mV @ 30mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 700nA @ 30V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package 6-DFN1616 (1.6x1.6)
Win Source Part Number 1095034-SDM6CC-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDM6CC-7 CAD Model

Description

Introducing the SDM6CC-7 Schottky Barrier Rectifier

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets, presents the SDM6CC-7 Schottky Barrier Rectifier. This component is a testament to the company's commitment to providing energy-efficient and reliable solutions for electronic applications.

Product Features

  • Low Forward Voltage Drop: The SDM6CC-7 is designed to have a very low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This feature is particularly beneficial for applications requiring high efficiency, such as power supply units and battery-powered devices.
  • High Current Capability: With its robust construction, the SDM6CC-7 can handle high current levels, making it suitable for high-power density applications where space is at a premium and thermal management is crucial.
  • Surface Mount Package: The rectifier comes in a compact SOD-123F flat lead package, which is designed for easy installation in a variety of surface-mount configurations. This small footprint package is ideal for densely packed PCBs where space-saving is essential.

Electrical Performance

The SDM6CC-7 boasts impressive electrical characteristics that ensure reliable performance in a broad range of applications. It features a repetitive peak reverse voltage of 60V and a forward continuous current of 1A, making it an excellent choice for medium voltage requirements. The device's fast switching capability provides an additional advantage in circuits where quick response times are necessary.

Applications

Thanks to its versatile nature, the SDM6CC-7 Schottky Barrier Rectifier is an excellent choice for a wide array of applications, including:

  • DC/DC converters
  • Power management systems
  • Freewheeling diodes
  • Reverse battery protection
  • Portable devices and battery charging circuits

Quality and Reliability

Diodes Incorporated ensures that all products, including the SDM6CC-7, meet the highest standards of quality and reliability. This Schottky Barrier Rectifier is RoHS compliant and adheres to the stringent requirements set by industry standards, ensuring that it is suitable for use in environmentally sensitive applications.

For designers and engineers looking for a compact, efficient, and reliable rectifying solution, the SDM6CC-7 from Diodes Incorporated stands out as a superior choice that can help optimize the performance and longevity of their electronic products.

You May Also Be Interested in

Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess