EN
  • EN
  • DE

SDMK0340L-F

Part No SDMK0340L-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 189034-SDMK0340L-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDMK0340L-F CAD Model

Description

Introducing the SDMK0340L-F from Diodes Incorporated

The SDMK0340L-F is a state-of-the-art Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-efficiency, surface-mount diode is engineered to meet the rigorous demands of modern electronic applications. With its ultra-low forward voltage drop and high current capability, the SDMK0340L-F is an ideal choice for power supply designs where energy efficiency is paramount.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which minimizes power loss and improves efficiency, making it suitable for high-frequency and energy-sensitive applications.
  • High Current Capability: Capable of handling high currents, the SDMK0340L-F is suitable for a variety of power applications, ensuring reliable performance even under demanding conditions.
  • Power Dissipation: With an impressive power dissipation rating, this diode can manage significant power, making it an excellent choice for high-power density applications.
  • Thermal Performance: The SDMK0340L-F boasts superior thermal performance, ensuring stability and longevity even at elevated temperatures.
  • Surface-Mount Package: The compact surface-mount package allows for efficient use of PCB space and is compatible with automated assembly processes, simplifying the manufacturing workflow.

Applications

The versatility of the SDMK0340L-F makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Power supply units
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications
  • Portable devices and battery-powered systems
  • LED lighting solutions

The SDMK0340L-F is built with the quality and reliability that Diodes Incorporated is known for. Its robust construction ensures that it can withstand the test of time, making it a reliable component in any electronic system. Whether you're designing a power supply for an industrial machine or a portable consumer electronic device, the SDMK0340L-F is an excellent choice that combines performance with long-term reliability.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure optimal integration of the SDMK0340L-F into their projects.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess