EN
  • EN
  • DE

SF2DDF-13

Part No SF2DDF-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SUPERFAST RECOVERY RECTIFIER D-F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Diode Standard 200 V 2A Surface Mount D-Flat
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name SF2
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-SF2DDF-13DKR, 31-SF2DDF-13TR, SF2DDF-13DI-ND, 31-SF2DDF-13CT, SF2DDF-13DI
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894175-SF2DDF-13
Ultra Librarian 3D Model Ultra Librarian SF2DDF-13 CAD Model

Description

Product Overview: SF2DDF-13

The SF2DDF-13 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is optimized for low forward voltage drop and high current capability, making it an ideal choice for applications requiring efficient power management and minimal power loss.

Key Features

  • Low Forward Voltage Drop: The SF2DDF-13 boasts a low forward voltage drop, which enhances system efficiency by reducing the power dissipation during operation.
  • High Current Capability: This device is capable of conducting high currents, ensuring reliable performance in applications with high power demands.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the device's ruggedness and long-term reliability by providing overvoltage protection.
  • Lead-Free Finish: The SF2DDF-13 comes with a lead-free finish, making it compliant with current environmental regulations such as RoHS.
  • Surface Mount Package: The device is available in a PowerDI123 package, which is suitable for surface mount technology (SMT), allowing for compact and efficient PCB design.

Applications

The SF2DDF-13 is versatile and can be used in a wide range of electronic applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • LED lighting systems
  • Battery charging circuits
  • Automotive applications
  • High-frequency inverters

Technical Specifications

Parameter Value
Package PowerDI123
Max Repetitive Reverse Voltage (Vrrm) 200V
Average Rectified Forward Current (Io) 2A
Forward Voltage Drop (Vf) 0.82V at 2A
Operating Junction Temperature (Tj) -55°C to +150°C

In conclusion, the SF2DDF-13 from Diodes Incorporated is a robust and efficient Schottky barrier rectifier that is suitable for a variety of power management applications. Its combination of low forward voltage drop, high current capability, and environmental compliance makes it a top choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2017 $58.4930
700+ $0.1656 $115.9200
1,085+ $0.1603 $173.9255
1,490+ $0.1552 $231.2480
1,925+ $0.1501 $288.9425
2,580+ $0.1344 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess