EN
  • EN
  • DE

693023010811

Part No 693023010811
Manufacturer Wurth Electronics Inc
Catalog Memory Connectors - PC Card Sockets
Description CONN SMART CARD PUSH-PULL / 8 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Mfr Wurth Electronics Inc
Series WR-CRD
Package Tape & Reel
Card Type Micro SIM
Number of Positions 8
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Ejector Side -
Mounting Type Surface Mount, Right Angle
Features Shielded
Height Above Board 0.077" (1.95mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness -
Base Product Number 69302
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1,000 pcs
Win Source Part Number 1381029-693023010811
Ultra Librarian 3D Model Ultra Librarian 693023010811 CAD Model

Description

The 1381029-693023010811 is a PC card socket connector from the WR-CRD series. It is a shielded connector with 8 positions and is designed for micro SIM card types. The connector features a push-in and pull-out insertion and removal method and has a surface mount and right angle mounting type. It has a height above the board of 0.077" (1.95mm) and comes in a standard package of 1,000 pcs. The contact finish is gold plated, and the connector operates in a temperature range of -40°C to 105°C. The 1381029-693023010811 is a PC card socket connector from the WR-CRD series.

  • Positions: 8
  • Card Type: Micro SIM
  • Insertion/Removal Method: Push-In, Pull-Out
  • Mounting Type: Surface Mount, Right Angle
  • Height Above Board: 0.077" (1.95mm)
  • Package Quantity: 1,000 pcs
  • Contact Finish: Gold Plated
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

TE Connectivity
CONN PCMCIA CARD PUSH-PUSH
Lowest to $85.8927
AVX Corp/Kyocera Corp
MEMORY CARD CONNECTOR FOR MICROSIM CARD / MICROSIM CARD CONNECTOR SINGLE
Need more? Email Us
Molex, LLC
8 Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Need more? Email Us
Molex, LLC
8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold
Lowest to $4.3657
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $4.8914
Amphenol FCI
SMART CARD CNR E02 LF
Lowest to $30.0416
Hirose Electric Co Ltd
microSD Card Connectors | CONN MICRO SD CARD PUSH-PULL
Lowest to $0.7841
Molex, LLC
8 (6 + 2) Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Lowest to $1.0846
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess