EN
  • EN
  • DE
Part No SK14
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Diode Schottky 40V 1A 2-Pin SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 190303-SK14
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SK14
Introduction Date December 01, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SK14 CAD Model

Description

The SK14 from Diodes Incorporated is a robust, high-performance surface-mount Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This component is a popular choice in a wide range of electronic devices due to its compact size, high reliability, and superior thermal performance.

Key Features

  • Low Forward Voltage Drop: The SK14 exhibits a low forward voltage drop, which results in reduced power loss and improved efficiency during operation. This makes it ideal for use in high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of power management applications.
  • High Current Capability: With a forward continuous current rating of 1A, the SK14 can handle significant current levels, making it suitable for high-load applications.
  • Surface-Mount Package: The device comes in an SMA package, which is designed for automated assembly and allows for efficient use of PCB space.
  • High Reliability: The SK14 is designed to meet stringent quality standards, ensuring high reliability and performance consistency.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The SK14 is utilized in a diverse array of electronic applications. Some of the common uses include:

  • Power supply units
  • Automotive systems
  • Portable devices
  • LED lighting
  • Telecommunication systems

Technical Specifications

Parameter Value
Package SMA
Forward Continuous Current (IF) 1A
Maximum Recurrent Peak Reverse Voltage (VRRM) 40V
Operating Temperature Range -55°C to +150°C

In conclusion, the SK14 Schottky barrier rectifier from Diodes Incorporated is a reliable and efficient solution for modern electronics requiring high-speed switching and low voltage operation. Its robust design and compatibility with surface-mount technology make it a convenient and practical choice for designers and engineers.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess