EN
  • EN
  • DE

SMAJ11CA-13-F

Part No SMAJ11CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 11VWM 18.2VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 11V
Minimum Breakdown Voltage 12.2V
Max Clamping Voltage 18.2V
Peak Pulse Current(Ippm) 22A
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 120291-SMAJ11CA-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ11CA-13-F CAD Model

Description

Diodes Incorporated SMAJ11CA-13-F TVS Diode

The SMAJ11CA-13-F is a robust transient voltage suppression (TVS) diode from Diodes Incorporated, designed to protect sensitive electronic equipment from voltage spikes and transients. This TVS diode is a bidirectional, surface-mount device that comes in a compact SMA package, making it suitable for high-density circuit board designs.

With its stand-off voltage of 11V, the SMAJ11CA-13-F is capable of clamping and dissipating high-energy transients to protect downstream components from electrostatic discharges (ESD), electrical fast transients (EFT), and effects of secondary lightning. The peak pulse power dissipation of this diode is rated at 400W for a 10/1000μs waveform, which is sufficient to handle most transient voltage spikes encountered in typical applications.

The bidirectional nature of the SMAJ11CA-13-F means that it provides symmetrical protection for AC signals or bipolar transients, ensuring that both positive and negative voltage spikes are equally managed. This feature is particularly useful in AC line protection or where the polarity of the transient could reverse.

The device's low incremental surge resistance and fast response time ensure that it reacts swiftly to overvoltages, offering immediate protection without significant signal distortion or attenuation. This makes the SMAJ11CA-13-F an excellent choice for safeguarding high-speed communication ports, power lines, and sensitive microcontroller inputs.

Constructed with Diodes Incorporated's reputed quality, the SMAJ11CA-13-F is compliant with the IEC 61000-4-2 standard for ESD immunity, IEC 61000-4-4 for EFT immunity, and IEC 61000-4-5 for surge protection. These certifications underscore the diode's reliability and effectiveness in various applications, including consumer electronics, telecommunications, industrial controls, and automotive systems.

For ease of manufacturing, the SMAJ11CA-13-F is compatible with RoHS and comes in a “green” molding compound as part of Diodes Incorporated's commitment to environmental sustainability. Additionally, it supports high-temperature soldering, with a maximum reflow temperature of 260°C, ensuring reliability during the assembly process.

In summary, the SMAJ11CA-13-F from Diodes Incorporated is a versatile, high-performance TVS diode that offers excellent transient voltage protection for a wide array of electronic applications. Its small form factor, high surge capability, and compliance with industry standards make it an essential component for modern electronics design.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess