EN
  • EN
  • DE

SMAJ12A-13-F

Part No SMAJ12A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Minimum Breakdown Voltage 13.3V
Maximum Clamping Voltage 19.9V
Current - Peak Pulse (10/1000μs) 20.1A
Power - Peak Pulse 400W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package SMA
Win Source Part Number 1251244-SMAJ12A-13-F
Manufacturer Homepage www.diodes.com
Family Name SMAJ12A
Introduction Date August 21, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian SMAJ12A-13-F CAD Model

Description

Diodes Incorporated SMAJ12A-13-F TVS Diode

Introducing the SMAJ12A-13-F, a robust transient voltage suppressor (TVS) diode from Diodes Incorporated, designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-quality TVS diode is a reliable solution for safeguarding voltage-sensitive components from destruction or degradation. It is ideal for a wide range of applications, including consumer electronics, industrial systems, and communication networks.

The SMAJ12A-13-F is packaged in a low-profile SMA (DO-214AC) package that offers excellent clamping capability, fast response time, and a low incremental surge resistance. With its 12V stand-off voltage, it is specifically tailored to operate in environments where specific voltage levels are paramount. The bi-directional design ensures protection in both polarities when AC signals are present.

Engineered to handle pulses as defined by IEC 61000-4-2 and IEC 61000-4-4, the SMAJ12A-13-F can withstand surge events with ease. The peak pulse power dissipation is rated at an impressive 400W for 10/1000µs waveforms, which is sufficient to handle most transient spikes. Additionally, the device meets the ISO7637-2 & ISO16750-2 surge specifications, making it suitable for automotive load dump protection.

With its operating junction temperature range from -55°C to +150°C, the SMAJ12A-13-F is built to perform reliably in extreme conditions. The TVS diode also features a low leakage current and a glass passivated chip junction, which ensures long-term stability and reliability.

For those concerned with environmental impact, the SMAJ12A-13-F complies with RoHS and is lead-free, minimizing the ecological footprint of your electronic designs. Its matte tin-plated leads provide enhanced solderability and are compatible with high-temperature soldering processes, ensuring a strong and reliable bond to the PCB.

Whether you're designing power supplies, sensitive data lines, or looking to enhance the durability of portable devices, the SMAJ12A-13-F from Diodes Incorporated is a top choice for effective transient voltage suppression.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1676 $50.2800
730+ $0.1376 $100.4480
1,130+ $0.1333 $150.6290
1,555+ $0.1290 $200.5950
2,005+ $0.1247 $250.0235
2,685+ $0.1118 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,880 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess