EN
  • EN
  • DE

SMAJ12A-13-G

Part No SMAJ12A-13-G
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190615-SMAJ12A-13-G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAJ12A-13-G CAD Model

Description

Diodes Incorporated SMAJ12A-13-G Product Overview

The SMAJ12A-13-G from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This component is part of the SMAJ series, which is known for its reliability and efficiency in surge protection. The SMAJ12A-13-G is specifically engineered to safeguard circuits against transient overvoltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and secondary lightning effects.

With its stand-off voltage of 12V, the SMAJ12A-13-G can comfortably protect devices operating at or below this voltage level. The diode is capable of clamping and dissipating high transient power up to 400W (10/1000µs waveform) while maintaining a low clamping voltage, ensuring that the protected component remains unharmed during sudden voltage surges.

The SMAJ12A-13-G is housed in a compact DO-214AC (SMA) package, which not only saves valuable board space but also provides excellent thermal performance. Its lead-free design and RoHS compliance make it suitable for use in green and environmentally sensitive applications. The diode's surface-mount design allows for efficient assembly in high-volume production environments, and its solderable terminals are compatible with standard PCB reflow processes.

Key features of the SMAJ12A-13-G include:

  • Unidirectional transient voltage suppression
  • Stand-off voltage: 12V
  • Peak pulse power dissipation: 400W (10/1000µs waveform)
  • Low leakage current
  • Fast response time
  • Operating junction temperature range: -55°C to +150°C
  • DO-214AC (SMA) package for easy PCB mounting
  • Meets ISO 7637-2 surge specification (for automotive)
  • UL recognized under component index file number E179259

Applications for the SMAJ12A-13-G are diverse and include the protection of voltage-sensitive components in consumer electronics, automotive systems, industrial equipment, and telecommunications infrastructure. The device's ability to handle high transient power makes it particularly suitable for scenarios where high surge currents are expected.

Overall, the SMAJ12A-13-G by Diodes Incorporated is a reliable choice for designers looking to enhance the durability and longevity of their electronic systems against voltage transients.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess