EN
  • EN
  • DE

LM4811MM

Part No LM4811MM
Manufacturer National Semiconductor (TI)
Description Dual 105mW Headphone Amplifier with Digital Volume
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199971-LM4811MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4811MM CAD Model

Description

The LM4811MM is a Boomer series audio power amplifier manufactured by National Semiconductor (now Texas Instruments or TI). It is designed to deliver high-quality audio output to headphones or speakers in portable devices and other low-power applications. This amplifier is capable of driving stereo headphones or a single speaker in mono mode with minimal external components.

Applications:

  • Headphone Amplifiers: Used in portable audio players, smartphones, and other devices to drive headphones.
  • Portable Speakers: Employed in portable speakers to amplify audio signals.
  • Laptop Computers: Used in laptops to provide audio output through speakers.
  • Gaming Consoles: Provides audio amplification for gaming consoles.
  • Bluetooth Speakers: Used in Bluetooth speakers to amplify audio signals wirelessly transmitted.

Features:

  • Stereo Headphone Amplifier: Designed to drive stereo headphones with high-quality audio.
  • Mono Speaker Amplifier: Can be configured to drive a single speaker in mono mode.
  • Low THD+N: Low Total Harmonic Distortion plus Noise for clear audio reproduction.
  • Shutdown Mode: Low-power shutdown mode to conserve battery life.
  • No External Components Required: Minimal external components needed for operation.
  • Surface Mount Package: Available in a small MSOP package for compact designs.
  • Short-Circuit Protection: Protects the amplifier from short-circuit conditions.

Benefits:

  • High-Quality Audio: Delivers clear and high-quality audio output.
  • Efficient Power Consumption: Low power consumption extends battery life in portable devices.
  • Simple Implementation: Minimal external components required, simplifying circuit design.
  • Compact Design: Small package size allows for space-saving designs.
  • Robust Protection: Short-circuit protection enhances system reliability.

Technical Specifications:

Typical specifications (refer to the datasheet for precise values):

  • Supply Voltage: 2.4V to 5.5V
  • Output Power (Stereo): 25mW per channel into 32 Ohms at 5V
  • Output Power (Mono): 50mW into 16 Ohms at 5V
  • THD+N: Typically 0.1% at 1kHz
  • Shutdown Current: Typically less than 1μA
  • Operating Temperature Range: -40°C to +85°C
  • Package: MSOP-8

The LM4811MM is a high-performance audio power amplifier that is ideal for driving headphones or speakers in portable devices. Its low distortion, efficient power consumption, and compact size make it a popular choice for various audio applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4570 $50.2700
270+ $0.3750 $101.2500
415+ $0.3633 $150.7695
570+ $0.3516 $200.4120
740+ $0.3399 $251.5260
985+ $0.3047 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,465 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess