EN
  • EN
  • DE

HMC521LC4TR

Part No HMC521LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 13.5GHz 24-Pin CQFN EP T/R | IC MMIC IQ MIXER 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
RF Type Radar
Frequency 8.5GHz ~ 13.5GHz
Number of Mixers 2
Secondary Attributes Up Converter
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC521
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710335-HMC521LC4TR
Family Name HMC521LC4
Introduction Date August 18, 2006
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC521LC4TR CAD Model

Description

Product Overview: HMC521LC4TR by Analog Devices Inc.

The HMC521LC4TR is a high-performance, GaAs MMIC I/Q mixer with an integrated LO amplifier, designed and manufactured by Analog Devices Inc. This advanced mixer product is ideal for RF and microwave applications that require a compact and efficient solution for frequency conversion.

Key Features:

  • Frequency Range: The HMC521LC4TR operates over a broad frequency range, making it suitable for a wide variety of applications in the RF and microwave domain.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies the design process by reducing the number of external components required, thereby saving space and cost.
  • High Isolation: Excellent LO to RF and LO to IF isolation ensures minimal leakage between signal paths, enhancing overall system performance.
  • Conversion Loss: The product boasts a low conversion loss, which improves the signal-to-noise ratio and overall system sensitivity.
  • Package: Packaged in a compact 4x4 mm QFN package, the HMC521LC4TR is designed for space-constrained applications without compromising on performance.

Applications:

With its robust feature set, the HMC521LC4TR is suitable for a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Equipment & Sensors
  • Satellite Communications

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC521LC4TR is built to the highest standards, ensuring consistent performance and durability for mission-critical applications.

Ordering Information:

The HMC521LC4TR is available for order now. For detailed specifications, sample requests, or volume pricing information, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
Lowest to $22.1890
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.1428 $50.1428
3+ $41.1429 $123.4287
4+ $39.8571 $159.4284
6+ $38.5714 $231.4284
7+ $37.2857 $260.9999
9+ $33.4286 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess