EN
  • EN
  • DE

SMAJ20AQ-13-F

Part No SMAJ20AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC SMA / 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 32.4V
Current - Peak Pulse (10/1000µs) 12.3A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ20
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMAJ20AQ-13-FDICT,SMAJ20AQ-13-FDIDKR,SMAJ20AQ-13-FDITR
Standard Package 5,000
Win Source Part Number 1335035-SMAJ20AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ20AQ-13-F CAD Model

Description

Diodes Incorporated SMAJ20AQ-13-F Product Overview

The SMAJ20AQ-13-F from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to provide high-quality circuit protection in a compact package. This TVS diode is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Voltage Protection: With a stand-off voltage of 20V, the SMAJ20AQ-13-F is capable of clamping and withstanding significant overvoltage events without succumbing to damage.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 400W for a 10/1000μs waveform, ensuring reliable protection against high-energy transients.
  • Fast Response Time: The device reacts in picoseconds to protect critical components from sudden voltage spikes.
  • Low Leakage Current: The diode has a low leakage current, which helps to maintain the efficiency of the overall system and reduce power loss.
  • DO-214AC (SMA) Package: Housed in a DO-214AC (SMA) package, it is not only durable but also space-efficient, making it ideal for high-density circuit board designs.

Applications

The SMAJ20AQ-13-F is suitable for a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops.
  • Industrial systems where reliable voltage protection is critical.
  • Telecommunication infrastructure, including base stations and networking equipment.
  • Automotive electronics that require stringent protection against transients.
  • Power supply units and voltage regulation modules.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SMAJ20AQ-13-F is no exception. It is manufactured to meet or exceed stringent industry standards, ensuring a reliable performance in even the most demanding environments. The device is RoHS-compliant, reflecting Diodes Incorporated's dedication to environmental responsibility.

Conclusion

Overall, the SMAJ20AQ-13-F is a versatile and reliable solution for transient voltage suppression. Its combination of high power dissipation, fast response time, and small form factor makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1468 $50.6460
730+ $0.1374 $100.3020
1,135+ $0.1326 $150.5010
1,625+ $0.1232 $200.2000
2,115+ $0.1184 $250.4160
2,640+ $0.1137 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,467 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess