EN
  • EN
  • DE

SMAJ26CAQ-13-F

Part No SMAJ26CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 28.9V
Voltage - Clamping (Max) @ Ipp 42.1V
Current - Peak Pulse (10/1000µs) 9.5A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ26
Other Names SMAJ26CAQ-13-FDITR,SMAJ26CAQ-13-FDIDKR,SMAJ26CAQ-13-FDICT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301008-SMAJ26CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ26CAQ-13-F CAD Model

Description

Product Overview: SMAJ26CAQ-13-F by Diodes Incorporated

The SMAJ26CAQ-13-F is a robust transient voltage suppression (TVS) diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump and fault conditions.

Key Features

  • Stand-Off Voltage: The device boasts a stand-off voltage of 26V, providing a stable protective barrier for circuits operating at or below this voltage level.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 400W at 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Bidirectional Protection: As a bidirectional TVS diode, the SMAJ26CAQ-13-F offers protection for both polarities of voltage spikes, making it versatile for various circuit configurations.
  • Low Incremental Surge Resistance: The device features low incremental surge resistance, minimizing the voltage drop across the diode when a surge occurs.
  • Fast Response Time: It responds to overvoltage events in less than 1 picosecond, providing immediate protection against transient voltage spikes.
  • Operating Temperature Range: The diode operates effectively across a wide temperature range from -55°C to +150°C, suitable for harsh environmental conditions.

Applications

The SMAJ26CAQ-13-F is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Portable Devices
  • Power Supply Networks
  • Communication Systems
  • Automotive Electronics
  • Industrial Control Systems

Package and Compliance

This TVS diode comes in the SMA package, which is known for its compact size and ease of mounting on printed circuit boards. The SMAJ26CAQ-13-F complies with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

In summary, the SMAJ26CAQ-13-F from Diodes Incorporated is a high-performance, bidirectional TVS diode that offers efficient and reliable protection for electronic circuits. With its robust feature set and compliance with environmental standards, it is an excellent choice for designers seeking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1277 $50.4415
955+ $0.1048 $100.0840
1,480+ $0.1016 $150.3680
2,035+ $0.0983 $200.0405
2,635+ $0.0950 $250.3250
3,525+ $0.0852 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 955 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess