EN
  • EN
  • DE

SMAJ78CA-13-F

Part No SMAJ78CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 78V
Minimum Breakdown Voltage 86.7V
Maximum Clamping Voltage 126V
Current - Peak Pulse (10/1000μs) 2.2A
Power - Peak Pulse 400W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package SMA
Win Source Part Number 1251322-SMAJ78CA-13-F
Manufacturer Homepage www.diodes.com
Family Name SMAJ78CA
Introduction Date August 21, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMAJ78CA-13-F CAD Model

Description

The SMAJ78CA-13-F from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This TVS diode is specifically engineered to safeguard voltage-sensitive components which require high reliability and high surge capability, making it an ideal choice for a variety of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Bi-directional Protection: The SMAJ78CA-13-F provides bi-directional clamping, ensuring that the protected circuit remains safe from voltage transients in both polarities, which is essential for AC applications or where the polarity is reversible.
  • High Surge Capability: With its capability to handle high surge events, this TVS diode can absorb transient overvoltage spikes without degradation, ensuring long-term reliability and stability of the protected circuit.
  • DO-214AC Package: The device comes in a compact SMA (DO-214AC) package, which is ideal for space-constrained applications. The package is designed for easy PCB layout and efficient heat dissipation.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 400W for 10/1000μs waveform, which helps to prevent damage to the electronic component due to high power surges.
  • Working Voltage: The working voltage of 78V accommodates a broad range of applications, providing versatility in design for different circuit requirements.
  • RoHS Compliant: The SMAJ78CA-13-F is in compliance with RoHS standards, which restricts the use of certain hazardous materials in electronic equipment.

Applications

The SMAJ78CA-13-F is designed for integration into a variety of applications where transient voltage protection is critical. These include:

  • Power supply circuits
  • AC/DC applications
  • Telecommunication systems
  • Automotive systems
  • Portable devices
  • Microprocessor-based equipment

With its combination of advanced protection features, compact design, and compliance with environmental standards, the SMAJ78CA-13-F from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and performance of their electronic systems.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1821 $50.0775
670+ $0.1494 $100.0980
1,040+ $0.1448 $150.5920
1,430+ $0.1401 $200.3430
1,850+ $0.1354 $250.4900
2,475+ $0.1214 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess