EN
  • EN
  • DE

SMAZ16-F

Part No SMAZ16-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 190643-SMAZ16-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMAZ16-F CAD Model

Description

The SMAZ16-F, from Diodes Incorporated, is a robust surface-mount Zener diode designed for applications requiring voltage regulation and voltage reference solutions. This high-reliability component is housed in a compact SMA (DO-214AC) package, making it suitable for high-density circuit boards where space is at a premium.

Key Features

  • Voltage Stability: The SMAZ16-F offers a nominal Zener voltage of 16V, providing a stable reference voltage over a wide range of operating conditions.
  • Power Dissipation: With a power dissipation rating of 1W, this Zener diode can withstand significant power levels, making it ideal for more demanding applications.
  • Thermal Performance: Its excellent thermal performance ensures reliability and longevity, even when operating under high-temperature conditions.
  • Surface-Mount Package: The SMA (DO-214AC) package allows for efficient assembly in automated SMT processes, reducing manufacturing time and cost.

Applications

The SMAZ16-F is versatile and can be used in a variety of electronic circuits. Typical applications include:

  • Power supply regulation
  • Over-voltage protection circuits
  • Voltage reference in analog-to-digital converters
  • Energy management systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SMAZ16-F is no exception. It is manufactured to meet high industry standards for performance and reliability. The device is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Technical Specifications

Parameter Value
Zener Voltage (VZ) 16V
Power Dissipation (PD) 1W
Package Type SMA (DO-214AC)
Operating Temperature Range -55°C to +150°C

For those in need of a reliable voltage regulation solution, the SMAZ16-F by Diodes Incorporated stands out as a component that combines efficiency, durability, and precision.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1582 $57.7430
895+ $0.1294 $115.8130
1,380+ $0.1259 $173.7420
1,905+ $0.1213 $231.0765
2,455+ $0.1178 $289.1990
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess