EN
  • EN
  • DE

SMAZ20-13

Part No SMAZ20-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 1W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 20 V 1 W ±5% Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAZ20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SMAZ20DIDKR, SMAZ20TR, SMAZ20TR-ND, SMAZ20CT, SMAZ2013, SMAZ20DITR, SMAZ20DICT, SMAZ20, SMAZ20CT-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895714-SMAZ20-13
Ultra Librarian 3D Model Ultra Librarian SMAZ20-13 CAD Model

Description

The SMAZ20-13 is a robust voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is part of their Zener diode series, which are known for their reliability and efficiency in voltage regulation across various applications.

Key Features

  • Nominal Zener Voltage: The SMAZ20-13 offers a nominal Zener voltage of 20V, making it suitable for a range of electronic circuits that require precise voltage control.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant energy without compromising performance, making it ideal for high-power applications.
  • Surface Mount Package: The diode comes in a DO-214AC package, also known as an SMA package, which is designed for easy surface mounting on printed circuit boards (PCBs).
  • High Surge Capability: It is engineered to withstand voltage surges, ensuring protection for sensitive electronic components against transient voltage spikes.
  • Operating Temperature Range: The SMAZ20-13 operates efficiently within a temperature range of -55°C to +150°C, allowing for versatility in various working environments.

Applications

The SMAZ20-13 Zener diode is a versatile component that can be used in numerous applications including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

Diodes Incorporated ensures that the SMAZ20-13 meets stringent quality standards. Each diode is subjected to rigorous testing to guarantee high performance and reliability. This commitment to quality makes the SMAZ20-13 an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

Environmental Compliance

The SMAZ20-13 is also compliant with RoHS (Restriction of Hazardous Substances), highlighting Diodes Incorporated's dedication to environmental responsibility by reducing the use of hazardous materials in their products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess