EN
  • EN
  • DE

SMAZ27

Part No SMAZ27
Manufacturer Diodes Incorporated
Description 1.0A SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1251342-SMAZ27
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAZ27 CAD Model

Description

The SMAZ27, from Diodes Incorporated, is a robust surface-mount Zener diode designed for electronic enthusiasts and professionals alike who require reliable voltage regulation in their circuit designs. This high-performance Zener diode offers a nominal Zener voltage of 27 volts, making it an excellent choice for a wide range of applications including voltage stabilization and clipping in power supply circuits.

Key Features

  • Zener Voltage: The SMAZ27 provides a precise Zener voltage of 27V, which is ideal for the regulation of voltages in electronic circuits, ensuring consistent performance and protection against voltage spikes.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle a substantial amount of power, making it suitable for high-load applications.
  • Surface-Mount Package: The device comes in a compact SMA package, which is optimized for automated assembly processes and saves valuable space on printed circuit boards (PCBs).
  • High Reliability: Manufactured by Diodes Incorporated, a trusted name in the industry, the SMAZ27 is built to withstand harsh conditions and provide a long operational life.
  • Wide Operating Temperature Range: The diode can operate over a broad temperature range, ensuring stability and reliability across various environmental conditions.

Applications

The versatility of the SMAZ27 Zener diode makes it suitable for various applications, including but not limited to:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Waveform shaping
  • Logic level shifting
  • Surge suppression

Quality and Compliance

Diodes Incorporated ensures that the SMAZ27 meets stringent quality standards, providing customers with a reliable component for their electronic designs. The device is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

Ordering Information

The SMAZ27 is available for order through Diodes Incorporated's network of distributors and suppliers. Detailed specifications and ordering options can be found on the Diodes Incorporated website or by contacting their sales team directly.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0404 $57.7720
3,450+ $0.0335 $115.5750
5,360+ $0.0323 $173.1280
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
12,500+ $0.0277 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,600 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess