EN
  • EN
  • DE

SMBJ10A-13-F

Part No SMBJ10A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 10VWM 17VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 11.1V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 35.3A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 029124-SMBJ10A-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ10A-13-F CAD Model

Description

Product Overview: SMBJ10A-13-F from Diodes Incorporated

The SMBJ10A-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality circuit protection solutions for a wide range of applications. This component is engineered to shield sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), ensuring the reliability and longevity of your devices.

Key Features

  • Stand-off Voltage: The SMBJ10A-13-F has a stand-off voltage of 10V, making it suitable for protecting circuits with working voltages up to this level.
  • Peak Pulse Power: It offers excellent surge capabilities with a peak pulse power of 600W for a 10/1000μs waveform, providing a robust shield against high energy transients.
  • Clamping Voltage: Upon encountering a surge event, the device clamps to a voltage of 17V, ensuring that the protected components are exposed to a safe voltage level.
  • Fast Response Time: The TVS diode boasts an extremely fast response time to transient events, typically in the picosecond range, offering immediate protection upon detecting a voltage spike.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the SMBJ10A-13-F effectively handles surges without a significant increase in voltage.
  • DO-214AA Package: Housed in a compact DO-214AA (SMB) surface-mount package, it provides space-saving benefits and is suitable for high-density circuit boards.

Applications

The versatility of the SMBJ10A-13-F makes it an ideal choice for a plethora of applications, including:

  • Consumer electronics such as smartphones, tablets, and personal computers.
  • Industrial systems where reliable voltage protection is critical.
  • Automotive electronics, aiding in the protection of sensitive automotive control systems.
  • Power supply devices, safeguarding against surges from AC mains or other power sources.
  • Telecommunication equipment, preventing damage from lightning strikes and power surges.

With its combination of high surge capability, fast response time, and compact form factor, the SMBJ10A-13-F from Diodes Incorporated is a superior choice for designers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1175 $58.1625
1,200+ $0.0965 $115.8000
1,855+ $0.0935 $173.4425
2,555+ $0.0905 $231.2275
3,305+ $0.0875 $289.1875
4,420+ $0.0785 $346.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess