EN
  • EN
  • DE

SMBJ14CA-13

Part No SMBJ14CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMBJ
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14V
Voltage - Breakdown (Min) 15.6V
Voltage - Clamping (Max) @ Ipp 23.2V
Current - Peak Pulse (10/1000µs) 25.8A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ14
Other Names SMBJ14CATR,SMBJ14CADICT,SMBJ14CATR,SMBJ14CADITR,SMBJ14CACT,SMBJ14CA13,SMBJ14CACT,SMBJ14CADIDKR
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300981-SMBJ14CA-13
Ultra Librarian 3D Model Ultra Librarian SMBJ14CA-13 CAD Model

Description

Product Overview: SMBJ14CA-13 from Diodes Incorporated

The SMBJ14CA-13 is a robust surface-mount Transient Voltage Suppressor (TVS) diode, expertly crafted by Diodes Incorporated to provide your electronic circuits with reliable overvoltage protection. This component is specifically designed to safeguard sensitive equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), which can be detrimental to the integrity and longevity of electronic systems.

Key Features

  • Stand-Off Voltage: The SMBJ14CA-13 is designed with a stand-off voltage of 14V, making it suitable for a wide range of applications that require this specific voltage level for protection.
  • Bidirectional Clamping: As a bidirectional TVS diode, the SMBJ14CA-13 provides symmetrical protection for AC applications or where the polarity is undefined, ensuring safety from voltage spikes in both directions.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 600W for a 10/1000μs waveform, allowing it to withstand significant power surges without compromise.
  • Fast Response Time: The device responds to overvoltage events in less than 1 picosecond, offering immediate protection against transient voltage spikes.
  • Low Incremental Surge Resistance: The SMBJ14CA-13 features a low incremental surge resistance, which enhances its ability to suppress surges while minimizing the impact on the circuit.
  • Operating Temperature Range: It operates efficiently across a wide temperature range from -55°C to +150°C, ensuring stability and reliability in various environmental conditions.
  • Package: Housed in an SMB (DO-214AA) package, this TVS diode is compact and suitable for high-density circuit board designs.
  • Compliance: This product meets the RoHS and REACH requirements, ensuring environmental safety and compliance with current regulations.

Applications

The SMBJ14CA-13 is an excellent choice for protecting sensitive electronics in a variety of applications, including:

  • Consumer electronics such as smartphones and personal computers
  • Industrial control systems
  • Power supply units
  • Communication systems
  • Medical devices
  • Automotive electronics

With its combination of fast response time, high surge capability, and versatile protection range, the SMBJ14CA-13 from Diodes Incorporated is an essential component for enhancing the durability and reliability of your electronic devices against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2218 $58.7770
635+ $0.1825 $115.8875
985+ $0.1767 $174.0495
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,345+ $0.1478 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,532 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess