EN
  • EN
  • DE

SMBJ150A-13

Part No SMBJ150A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 150V 243V SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 150V
Voltage - Breakdown (Minimum) 167V
Voltage - Clamping (Maximum) at Ipp 243V
Current - Peak Pulse (10/1000μs) 2.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number SMBJ150
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756672-SMBJ150A-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ150A-13 CAD Model

Description

Overview of SMBJ150A-13

The SMBJ150A-13 is a high-quality transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically crafted to provide state-of-the-art circuit protection from voltage transients induced by system inductance or lightning strikes. It is a preferred choice for safeguarding sensitive electronic equipment against sudden and momentary high-voltage spikes.

Key Features

  • Stand-off Voltage: The SMBJ150A-13 has a stand-off voltage rating of 150V, which is the maximum voltage that can be applied while maintaining the diode in a non-conductive state.
  • Peak Pulse Power: It can handle a peak pulse power of 600W for a 10/1000μs waveform, ensuring robust protection against high energy transients.
  • Clamping Voltage: In the event of a voltage spike, the SMBJ150A-13 clamps the voltage to a safe level, with a maximum clamping voltage of 243V at a peak pulse current of 2.5A.
  • Uni-directional Protection: This device provides uni-directional protection, making it suitable for scenarios where transients are expected to occur in one polarity.
  • Package: Encased in a DO-214AA (SMB) package, the SMBJ150A-13 is designed for surface mount applications, offering a compact footprint and easy integration into a variety of circuit designs.
  • Compliance: It meets the ISO 7637-2 surge specification and is compliant with RoHS and REACH environmental standards, ensuring it meets global regulatory requirements.
  • Operating Temperature: The device can operate within a temperature range of -55°C to +150°C, accommodating a wide range of environmental conditions.

Applications

The SMBJ150A-13 is ideal for protecting sensitive electronics in a variety of applications, including:

  • Power supply devices
  • Automotive systems
  • Industrial applications
  • Telecommunication systems
  • Data lines
  • Medical equipment

With its robust design and reliable performance, the SMBJ150A-13 from Diodes Incorporated is an excellent choice for engineers looking to enhance the durability and safety of their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0917 $50.4350
1,330+ $0.0753 $100.1490
2,060+ $0.0729 $150.1740
2,835+ $0.0706 $200.1510
3,670+ $0.0682 $250.2940
4,905+ $0.0612 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,218 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess