EN
  • EN
  • DE

SMBJ160A-13

Part No SMBJ160A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 160VWM 259VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 160V
Minimum Breakdown Voltage 178V
Max Clamping Voltage 259V
Peak Pulse Current(Ippm) 2.3A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 064826-SMBJ160A-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ160A-13 CAD Model

Description

The SMBJ160A-13 from Diodes Incorporated is a robust, high-performance transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This device is part of the SMBJ series, which is known for its reliability and efficiency in surge protection. The SMBJ160A-13 is an ideal solution for safeguarding voltage-sensitive components that require a high level of protection against voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Stand-Off Voltage: The SMBJ160A-13 has a stand-off voltage of 160V, making it suitable for a range of applications that operate at this voltage level.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for a 10/1000µs waveform, providing robust protection against high energy transients.
  • Uni-Directional: As a uni-directional TVS diode, it is specifically designed to protect against positive voltage transients.
  • DO-214AA Package: Housed in a DO-214AA (SMB) package, the SMBJ160A-13 is compact and suitable for automated surface mount processes, facilitating easy integration into a wide range of products.
  • High Surge Capability: With its high surge capability, this TVS diode is capable of handling transient surges and spikes without degradation.
  • RoHS Compliant: The SMBJ160A-13 is compliant with the RoHS directive, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications

The SMBJ160A-13 is versatile and can be used in numerous applications, including:

  • Power Supply
  • Industrial Systems
  • Telecommunications Equipment
  • Consumer Electronics
  • Automotive Systems
  • Computing Devices

Reliability

Designed with Diodes Incorporated's commitment to quality, the SMBJ160A-13 ensures long-term reliability and stability in even the most demanding environments. Its ability to withstand temperature variations and its robust construction make it a preferred choice for industry professionals looking for effective transient voltage suppression solutions.

Whether you are designing a new system or looking to retrofit existing equipment, the SMBJ160A-13 from Diodes Incorporated provides superior surge protection to keep your electronics safe from unexpected voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0665 $50.2075
1,835+ $0.0546 $100.1910
2,840+ $0.0529 $150.2360
3,910+ $0.0512 $200.1920
5,055+ $0.0495 $250.2225
6,760+ $0.0444 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess