EN
  • EN
  • DE

SMBJ18A-13

Part No SMBJ18A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 18VWM 29.2VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series SMBJ
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ18ACT, SMBJ18A13, SMBJ18ADICT, SMBJ18ADIDKR, SMBJ18ADITR, SMBJ18AT, SMBJ18ACT-ND, SMBJ18ATR-ND, SMBJ18ATR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895758-SMBJ18A-13
Ultra Librarian 3D Model Ultra Librarian SMBJ18A-13 CAD Model

Description

The SMBJ18A-13 from Diodes Incorporated is a robust transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is a part of the SMBJ series, which are known for their reliability and efficiency in safeguarding circuits against transient voltage events.

Key Features

  • Stand-Off Voltage: The SMBJ18A-13 has a stand-off voltage of 18V, making it suitable for a range of applications where this voltage level is prevalent.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for a 10/1000μs waveform, providing a strong shield against power surges.
  • Breakdown Voltage: The breakdown voltage ranges from 19.9V to 22.1V, ensuring a precise protection range for your devices.
  • Clamping Voltage: With a clamping voltage of 29.2V, the SMBJ18A-13 ensures that any voltage exceeding this threshold is effectively clamped down to protect the circuit.
  • Package: Encased in a DO-214AA package, the device is compact and suitable for high-density circuit designs.
  • RoHS Compliant: The SMBJ18A-13 is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The SMBJ18A-13 is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as TVs, computers, and gaming consoles.
  • Telecommunication systems that require consistent protection from voltage fluctuations.
  • Industrial control systems where equipment must be safeguarded from electrical transients.
  • Automotive electronics that are exposed to extreme electrical environments.
  • Power supply units that need additional protection against surges.

Quality and Reliability

Diodes Incorporated ensures that the SMBJ18A-13 meets high-quality standards, with rigorous testing to guarantee performance under extreme conditions. The device's fast response time and low incremental surge resistance make it an ideal choice for protecting sensitive electronic components from sudden voltage transients. With its compact form factor and high surge capability, the SMBJ18A-13 is a reliable and effective solution for transient voltage protection in a wide array of electronic applications.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess