EN
  • EN
  • DE

SMBJ20AQ-13-F

Part No SMBJ20AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ20AQ-13-FDITR, SMBJ20AQ-13-FDICT, SMBJ20AQ-13-FDIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895765-SMBJ20AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ20AQ-13-F CAD Model

Description

Product Overview: SMBJ20AQ-13-F from Diodes Incorporated

The SMBJ20AQ-13-F is a state-of-the-art transient voltage suppressor (TVS) diode, designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and other voltage spikes that can potentially cause irreversible damage to integrated circuits and other critical components.

Key Features

  • Stand-Off Voltage: The SMBJ20AQ-13-F has a stand-off voltage of 20V, which ensures that it remains non-conductive under normal operating conditions, thereby providing a high degree of protection for sensitive circuits.
  • Peak Pulse Power: It can handle peak pulse power of 600W for 10/1000μs waveforms, which allows it to absorb significant transient energy without failure.
  • Clamping Voltage: Upon encountering a voltage spike, the device clamps to a low voltage of 32.4V, minimizing the risk to connected components.
  • Fast Response Time: The device reacts in picoseconds to over-voltage events, offering immediate protection to downstream electronics.
  • Low Incremental Surge Resistance: This feature ensures that the device can handle repeated surge events without degradation of performance.
  • Environmental Compliance: The SMBJ20AQ-13-F is compliant with RoHS and REACH regulations, making it suitable for use in environmentally sensitive applications.

Applications

The SMBJ20AQ-13-F is ideal for a variety of applications where voltage protection is critical. This includes:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunications Equipment
  • Portable Devices
  • Power Supply Units

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the SMBJ20AQ-13-F is no exception. It undergoes rigorous testing to ensure it meets or exceeds industry standards for performance and reliability. With its robust design and proven track record, the SMBJ20AQ-13-F is a trusted choice for circuit protection in a wide range of electronic systems.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess