EN
  • EN
  • DE

SMCJ120A-13-F

Part No SMCJ120A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Minimum Breakdown Voltage 133V
Maximum Clamping Voltage 193V
Current - Peak Pulse (10/1000μs) 7.9A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AB, SMC
Manufacturer Package SMC
Win Source Part Number 1251579-SMCJ120A-13-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name SMCJ120A
Introduction Date June 10, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SMCJ120A-13-F CAD Model

Description

SMCJ120A-13-F - Diodes Incorporated

The SMCJ120A-13-F from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system level events or other external surges. This TVS diode is an ideal solution for safeguarding voltage-sensitive components which can be affected by sudden or momentary overvoltage conditions.

Key Features:

  • Stand-off Voltage: The device offers a stand-off voltage of 120V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: It provides a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Clamping Voltage: The SMCJ120A-13-F has a clamping voltage of 193V, which helps to limit the voltage to a safe level during transient events.
  • Low Incremental Surge Resistance: This TVS diode offers a low incremental surge resistance, which minimizes the voltage overshoot during a surge event.
  • ISO 7637-2 & ISO 16750-2 Compliant: The product meets the requirements of the ISO 7637-2 and ISO 16750-2 standards, making it suitable for automotive applications.
  • RoHS Compliant: It is RoHS compliant, meaning it adheres to the restriction of hazardous substances in electronic equipment.

Applications:

The SMCJ120A-13-F is versatile and can be used across various applications, including:

  • Automotive systems
  • Industrial computers
  • Power supply devices
  • Telecommunication systems
  • Network systems
  • Portable devices

With its excellent transient voltage suppression capabilities, the SMCJ120A-13-F is engineered to protect against high voltage spikes and surges, ensuring the reliability and longevity of electronic components. Its surface-mount package allows for efficient PCB layout and is well-suited for high-density installation. Whether used in automotive, industrial, or personal devices, the SMCJ120A-13-F provides a shield against electrical threats and maintains the integrity of electronic systems.

For more detailed specifications and application notes, please refer to the official datasheet and technical documentation provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3286 $53.1440
95+ $1.0901 $103.5595
145+ $1.0561 $153.1345
200+ $1.0220 $204.4000
255+ $0.9879 $251.9145
340+ $0.8857 $301.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess