EN
  • EN
  • DE

SMCJ24A-13-F

Part No SMCJ24A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1251605-SMCJ24A-13-F
Manufacturer Homepage www.diodes.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ24A-13-F CAD Model

Description

SMCJ24A-13-F TVS Diode from Diodes Incorporated

The SMCJ24A-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high surge capability and excellent clamping performance. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Peak Pulse Power: The SMCJ24A-13-F offers a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, which is standard for transient voltage suppression diodes, ensuring reliable protection against high energy transients.
  • Breakdown Voltage: It has a breakdown voltage of 24V, making it suitable for a wide range of applications that require a specific voltage rating for protection.
  • Clamping Voltage: With a clamping voltage of 38.9V, this diode effectively limits the voltage spikes to a safe level for the components it is protecting.
  • Uni-directional Protection: The SMCJ24A-13-F is a uni-directional TVS diode, offering protection in one direction, which is ideal for DC power supply applications.
  • DO-214AB Package: Encased in a DO-214AB (SMC) package, it is designed for surface mount applications, providing ease of integration into existing circuit designs.
  • RoHS Compliant: It is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The SMCJ24A-13-F is suitable for a variety of applications where voltage transient protection is crucial. These include:

  • Power supply lines
  • Communication systems
  • Automotive systems
  • Industrial electronics
  • Consumer electronics

This TVS diode is an essential component for designers looking to enhance the durability and reliability of their electronic systems. With its high surge capability and fast response time, the SMCJ24A-13-F from Diodes Incorporated is an excellent choice for protecting sensitive circuitry from voltage transients and spikes.

Ordering Information

The SMCJ24A-13-F TVS diode is available for order, and detailed specifications can be found on the Diodes Incorporated website or through authorized distributors. When ordering, ensure the part number is accurately referenced to avoid any discrepancies.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2448 $50.1840
500+ $0.2008 $100.4000
775+ $0.1946 $150.8150
1,065+ $0.1883 $200.5395
1,375+ $0.1820 $250.2500
1,840+ $0.1632 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,892 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess