Introducing the T5V0LCT23-7 TVS Diode from Diodes Incorporated
The T5V0LCT23-7 is a cutting-edge Transient Voltage Suppressor (TVS) diode designed by the renowned manufacturer, Diodes Incorporated. This component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), ensuring the reliability and longevity of your electronic devices.
With its compact SOT-23 package, the T5V0LCT23-7 is an ideal solution for space-constrained applications. It provides robust bidirectional protection and is capable of handling high transient power with a peak pulse power dissipation of 400W for 10/1000μs waveforms. This feature makes it an excellent choice for safeguarding high-speed communication ports and sensitive digital circuits against surges and voltage spikes.
The device boasts a low clamping voltage and fast response time, which are critical for protecting modern electronic circuits. Furthermore, the T5V0LCT23-7 has a low leakage current, minimizing power loss and ensuring efficient operation. Its operating junction temperature range of -55°C to +150°C allows it to perform reliably in a wide range of environmental conditions.
The T5V0LCT23-7 is designed to meet or exceed the requirements of industry standards such as IEC 61000-4-2 for ESD, IEC 61000-4-4 for EFT, and IEC 61000-4-5 for surge protection. This ensures that devices equipped with this TVS diode are well-protected against common electrical threats found in commercial and industrial environments.
Whether it's for telecommunications, computer systems, or portable electronics, the T5V0LCT23-7 from Diodes Incorporated is the go-to component for designers looking for a reliable and high-performance surge protection solution. Its robust design, combined with the quality assurance from Diodes Incorporated, makes this TVS diode a smart choice for safeguarding your critical and valuable electronic circuits.
Key Features:
- Transient protection for data lines to IEC 61000-4-2 (ESD) ±30kV (air), ±30kV (contact)
- Transient protection for data lines to IEC 61000-4-4 (EFT) 40A (5/50ns)
- Power dissipation of 400W @ 10/1000μs waveform
- Low incremental surge resistance
- Operating junction temperature range: -55°C to +150°C
- Protection from -5V to +5V
- Compact SOT-23 package