EN
  • EN
  • DE

TB0900H-13-F

Part No TB0900H-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Thyristors
Description THYRISTOR PROTECT BIDIR 100A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Breakover 98V
Voltage - Off State 75V
Voltage - On State 3.5V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 200pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1105519-TB0900H-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB0900H-13-F CAD Model

Description

Introducing the TB0900H-13-F from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the TB0900H-13-F, a robust and efficient bridge rectifier designed for a variety of applications. This electronic component is engineered to convert an alternating current (AC) input into a direct current (DC) output, making it an essential part of power supply units for electronic devices.

Key Features

  • High Current Rating: The TB0900H-13-F boasts a high forward current rating of 9.0A, ensuring it can handle significant power requirements for a wide range of electronic circuits.
  • Low Forward Voltage Drop: With a low forward voltage drop, this bridge rectifier enhances energy efficiency, which is critical for reducing heat dissipation and improving the overall performance of the electronic system.
  • High Surge Current Capability: It is designed to withstand high surge currents, providing reliable performance and protection against unexpected voltage spikes.
  • Wide Operating Temperature Range: The component operates effectively within a temperature range of -55°C to +150°C, making it suitable for harsh environments and ensuring stability across various temperature conditions.
  • Compact Package: Encased in a DIP-4 package, the TB0900H-13-F is compact and suitable for printed circuit boards (PCBs) where space is at a premium.

Applications

The TB0900H-13-F is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Controls
  • AC/DC Power Supplies

With its robust design and reliable performance, the TB0900H-13-F is an ideal choice for designers and engineers looking for a bridge rectifier that offers both efficiency and durability. Diodes Incorporated's commitment to quality ensures that this product will meet the stringent demands of modern electronic applications.

For detailed specifications and application notes, customers are encouraged to review the official datasheet provided by Diodes Incorporated, ensuring the TB0900H-13-F meets the specific needs of their projects.

You May Also Be Interested in

Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess