EN
  • EN
  • DE

TQ8008-18PB

Part No TQ8008-18PB
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 380422-TQ8008-18PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TQ8008-18PB CAD Model

Description

The TQ8008-18PB is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to provide a stable and reliable power supply for a wide range of applications, including consumer electronics, industrial hardware, and telecommunication systems. The TQ8008-18PB stands out for its ability to maintain a consistent output voltage despite variations in input voltage or load conditions, ensuring the efficient operation of the connected device.

Key Features

  • Output Voltage: The TQ8008-18PB provides a fixed output voltage of 1.8V, which is ideal for low-voltage applications requiring precise voltage regulation.
  • High Accuracy: This regulator boasts excellent accuracy, with a low dropout voltage that ensures minimal power loss between the input and output.
  • Current Capacity: It is capable of delivering up to 500mA of continuous output current, making it suitable for a variety of moderate-power devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Overcurrent Protection: The TQ8008-18PB also features overcurrent protection, which prevents damage to the regulator in the event of excessive load conditions.
  • Package Type: This regulator comes in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the TQ8008-18PB allows it to be integrated into a multitude of electronic systems. It is particularly well-suited for portable devices where power efficiency is critical, such as battery-powered equipment, handheld gaming consoles, and personal media players. Additionally, it can be utilized in fixed electronic systems, including network routers, set-top boxes, and microcontroller power supplies, where a stable voltage is paramount for optimal functionality.

In summary, the TQ8008-18PB from Diodes Incorporated is a robust and reliable solution for a wide array of power regulation needs. Its combination of high accuracy, low dropout, and protective features make it a valuable component for engineers and designers looking to enhance the performance and safety of their electronic products.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8703 $93.8703
2+ $77.0212 $154.0424
3+ $74.6153 $223.8459
4+ $72.2083 $288.8332
5+ $69.8013 $349.0065
6+ $62.5802 $375.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess