Introducing the UDZ9V1B-7-F Zener Diode from Diodes Incorporated
The UDZ9V1B-7-F is a high-quality Zener diode brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to provide precise voltage regulation, making it an essential component for a wide range of electronic circuits.
Key Features
- Voltage Regulation: With a nominal Zener voltage of 9.1V, the UDZ9V1B-7-F offers excellent voltage stabilization for your circuits.
- Power Dissipation: This diode is capable of dissipating up to 500mW of power, ensuring reliable performance under varying conditions.
- Package: Enclosed in a small SOD-123 flat lead surface-mount package, the UDZ9V1B-7-F is ideal for high-density PCB designs.
- Tolerance: The Zener voltage tolerance is ±2%, which means precise voltage regulation for sensitive applications.
- Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, suitable for challenging environments.
Applications
The UDZ9V1B-7-F is versatile and can be used in various applications, including:
- Voltage reference in power supplies
- Surge protection in consumer electronics
- Regulation for sensitive electronics
- Overvoltage and overcurrent protection
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the UDZ9V1B-7-F is no exception. It is manufactured using a robust process that ensures high reliability and performance consistency. This Zener diode is also RoHS compliant, meaning it meets the European Union's restrictions on hazardous substances, making it an environmentally friendly choice for your electronic designs.
Conclusion
Whether you're designing power management systems, looking to protect sensitive electronics, or need a reliable voltage reference, the UDZ9V1B-7-F from Diodes Incorporated offers the performance and reliability you need. With its precise voltage regulation and robust design, this Zener diode is an excellent choice for your next project.