EN
  • EN
  • DE

UF2004

Part No UF2004
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description 2.0A ULTRA-FAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1276865-UF2004
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian UF2004 CAD Model

Description

The UF2004 from Diodes Incorporated is an ultra-fast rectifier that has been engineered to deliver high performance in a wide range of applications. This component is designed to cater to the demanding requirements of fast switching and low power loss, making it a perfect choice for high-efficiency power supplies, lighting, and other high-frequency rectification circuits.

Key Features:

  • High Reverse Voltage Capability: The UF2004 can withstand reverse voltages up to 400V, providing a robust solution for circuits with high voltage requirements.
  • Ultra-Fast Recovery Time: With a recovery time as low as 50 nanoseconds, this rectifier is optimized for high-speed operation, reducing switching losses and improving overall efficiency.
  • Low Forward Voltage Drop: A low forward voltage drop reduces power dissipation and enhances thermal efficiency, contributing to the longevity of the device.
  • High Surge Current Capability: This device can handle high surge currents, making it resilient during transient conditions and suitable for applications that experience short bursts of high current.
  • RoHS Compliant: The UF2004 meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • High-frequency rectifiers in consumer electronics

The UF2004 is available in an axial lead package, facilitating easy installation in various circuit configurations. Its high reliability and performance characteristics make it an excellent choice for designers looking to optimize their power management systems.

Overall, the UF2004 ultra-fast rectifier from Diodes Incorporated is a versatile and reliable component that offers superior performance for a wide range of electronic applications, ensuring devices operate with maximum efficiency and durability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Maxim Integrated
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess