Diodes Incorporated ULN2004VAD16-U
The ULN2004VAD16-U is a high-voltage, high-current Darlington transistor array from Diodes Incorporated, designed to efficiently drive a wide array of loads, including solenoids, relays, DC motors, LED displays, and lamps. This integrated circuit (IC) is part of the ULN2004 series, which is renowned for its robustness and versatility in various applications, particularly in the realm of industrial control systems, consumer electronics, and office automation.
With its seven Darlington pairs, each capable of driving loads up to 500 mA and withstanding voltages up to 50V, the ULN2004VAD16-U ensures reliable operation even in demanding conditions. The Darlington pairs can be paralleled for higher current handling capability, which makes this IC suitable for applications requiring direct interfacing with high-current and high-voltage loads.
Featuring an input voltage range of 5V to 15V, this device can be directly interfaced with standard logic families, such as TTL, CMOS, PMOS, and NMOS. This compatibility, along with its built-in suppression diodes for inductive load transient suppression, makes the ULN2004VAD16-U a convenient and protective solution for driving inductive loads.
The ULN2004VAD16-U is available in a 16-pin DIP (Dual In-line Package), providing a compact solution that is easy to integrate into a wide range of electronic circuits. Its pin configuration is engineered for simplified PCB (Printed Circuit Board) layout, which can be crucial for designers looking to optimize board space without compromising on performance.
With its combination of high voltage and current handling, integration with various logic levels, and the inclusion of suppression diodes, the ULN2004VAD16-U is a highly efficient and reliable solution for designers looking to drive complex loads with ease and precision. Whether used in home appliances, office machines, or industrial controls, this Darlington transistor array from Diodes Incorporated stands as a testament to the company's commitment to providing high-quality, versatile components for the electronics industry.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by Diodes Incorporated.