The US1M-13-F-73 is a high-efficiency, surface-mount rectifier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier diode is specifically engineered to cater to the demanding requirements of electronic applications that require efficient power conversion and line rectification.
Key Features
- Voltage: The US1M-13-F-73 has a repetitive peak reverse voltage of 1000V, making it suitable for high-voltage applications.
- Current: It offers a forward continuous current of 1A, ensuring reliable performance for a wide range of electronic circuits.
- Speed: With its fast reverse recovery time, this diode is optimized for high-speed switching, which is essential for efficiency in modern electronic devices.
- Thermal Performance: The device can operate within a junction temperature range of -55°C to +150°C, providing stability across various environmental conditions.
- Package: The US1M-13-F-73 comes in a compact SMA (DO-214AC) package, which is ideal for space-constrained applications.
Applications
The versatility of the US1M-13-F-73 makes it an excellent choice for a wide array of applications. It is commonly used in:
- Power supply units
- Automotive systems
- Consumer electronics
- Telecommunication devices
- Lighting systems
Quality and Reliability
Diodes Incorporated is committed to delivering products of the highest quality. The US1M-13-F-73 is produced with strict quality control measures, ensuring that each diode meets the company's high standards for performance and reliability. This commitment to quality makes the US1M-13-F-73 a trusted component in critical and demanding applications across various industries.