The UZLLS400TA is a high-performance, low-leakage Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This diode is engineered to offer superior efficiency in a compact, surface-mount package, making it ideal for a wide range of applications, including power supply, converter circuits, and high-frequency systems.
Key Features
- Low Forward Voltage Drop: The UZLLS400TA boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during diode conduction.
- Low Leakage Current: Designed with a low leakage current characteristic, this diode ensures minimal power loss when in the off-state, which is critical for battery-powered and energy-sensitive applications.
- High Surge Capability: This device is capable of withstanding high surge currents, making it suitable for applications that may experience transient over-voltage conditions.
- Fast Switching Speed: The UZLLS400TA offers fast switching capabilities, which is essential for high-frequency and fast-switching power applications.
- Surface Mount Package: The diode comes in a compact SOD-123 package, which is optimized for automated surface-mount assembly processes and space-constrained applications.
Applications
The versatility of the UZLLS400TA allows it to be used in a variety of electronic circuits and products. It is particularly well-suited for:
- DC-DC converters
- Power management systems
- Reverse polarity protection circuits
- Low-voltage, high-frequency inverters
- Free-wheeling diodes
- Switching power supplies
Product Specifications
| Parameter |
Value |
| Package |
SOD-123 |
| Forward Voltage |
Typically 400 mV at IF = 1 A |
| Leakage Current |
Max 200 µA at VR = 30 V |
| Surge Current |
Details available in datasheet |
| Operating Temperature Range |
-55°C to +125°C |
The UZLLS400TA from Diodes Incorporated is a robust and reliable choice for designers looking to enhance the performance and efficiency of their electronic systems. With its superior electrical characteristics and compact form factor, it stands out as a preferred option for a myriad of modern electronic applications.