EN
  • EN
  • DE

ZDT617TA

Part No ZDT617TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 15V 3A SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 200mV @ 50mA, 3A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 200mA, 2V
Maximum Power Dissipation 2.5W
Frequency - Transition 120MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 1119977-ZDT617TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZDT617TA CAD Model

Description

Introducing the ZDT617TA Power Transistor from Diodes Incorporated

The ZDT617TA is a high-performance, dual NPN transistor designed by Diodes Incorporated to meet the needs of modern compact electronic applications. This device is housed in a small SOT-223 package, making it ideal for space-constrained applications that require a high level of power density. The ZDT617TA is characterized by its high efficiency and low power consumption, which makes it a suitable choice for a variety of switching and amplification tasks.

The ZDT617TA boasts a continuous collector current (Ic) of up to 2A for each transistor, allowing for robust performance in demanding situations. With a collector-emitter voltage (Vceo) of 100V, it can handle significant voltage levels, making it versatile for various circuit designs. The power dissipation of 2W per transistor further ensures that the device can manage a considerable amount of power without overheating, contributing to the reliability and longevity of the product.

One of the key features of the ZDT617TA is its integrated resistor-equipped transistor (RET) technology. This feature simplifies circuit design by reducing component count, which in turn can lead to cost savings in both materials and assembly time. The built-in bias resistors enable the device to be directly driven by logic level signals, thus facilitating its use in digital switching applications.

The ZDT617TA is optimized for use in a range of applications, including but not limited to, power management circuits, motor controls, display drivers, and audio amplifiers. Its fast switching speed and low saturation voltage ensure that it is also well-suited for high-speed switching applications.

Diodes Incorporated has designed the ZDT617TA with a focus on quality and reliability. The device is RoHS compliant, ensuring it meets current environmental standards for electronic components. With its robust design and versatile performance characteristics, the ZDT617TA is ready to meet the challenges of modern electronic designs, providing engineers with a reliable and efficient power transistor solution.

For detailed specifications and application notes, designers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated, which offers in-depth information to assist in the integration of the ZDT617TA into their projects.

You May Also Be Interested in

Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Sanken
TRANS 3NPN/3PNP DARL 60V 12SIP
Need more? Email Us
Sanken
Need more? Email Us
Sanken
TRANS 4PNP DARL 60V 4A 12SIP
Lowest to $4.7338
Sanken
TRANS 3NPN/3PNP DARL 100V 12SIP
Lowest to $4.8395
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 80V 0.5A SC-74
Need more? Email Us
Sanken
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess