Introducing the ZLDO1117QK25TC - Your Reliable Low Dropout Regulator
Diodes Incorporated presents the ZLDO1117QK25TC, a high-performance low dropout (LDO) regulator designed to deliver a continuous 1A of output current with a minimal voltage drop. This robust component is an ideal solution for a wide range of applications, including but not limited to consumer electronics, industrial automation, and automotive systems where efficient power regulation is essential.
Key Features
- Stable Output: The ZLDO1117QK25TC ensures a stable 2.5V output, making it perfect for sensitive electronics that require a consistent power supply.
- Low Dropout Voltage: With its low dropout performance, this LDO regulator operates efficiently even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
- High Output Current: Capable of delivering up to 1A of output current, this device can easily handle high-demand applications.
- Thermal Protection: The built-in thermal shutdown feature prevents damage from overheating, ensuring long-term reliability and safety.
- Current Limit Protection: The current limit protection guards the device and the load from excessive current draw.
- Wide Operating Temperature Range: With an operational temperature range from -40°C to 125°C, the ZLDO1117QK25TC is suitable for use in harsh environments.
Applications
The versatility of the ZLDO1117QK25TC allows it to be integrated into a variety of circuits. It is particularly beneficial for:
- Portable devices where battery life is critical
- Post-regulation for switching supplies
- Microprocessor and microcontroller power supplies
- Peripheral applications where noise reduction is necessary
Package and Quality Assurance
The ZLDO1117QK25TC comes in a robust SOT-223 package, known for its compact footprint and excellent power dissipation characteristics. Diodes Incorporated is committed to the highest standards of quality, ensuring that each ZLDO1117QK25TC meets rigorous performance criteria before it reaches customers.
Whether you're designing a new power-sensitive device or looking to improve the efficiency of an existing system, the ZLDO1117QK25TC from Diodes Incorporated is a reliable choice that combines performance, protection, and versatility in a single component.