EN
  • EN
  • DE

ZLLS400QTA

Part No ZLLS400QTA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 520MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Diode Schottky 40 V 520mA (DC) Surface Mount SOD-323
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name ZLLS400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ZLLS400QTA-ND, ZLLS400QTADICT, ZLLS400QTADITR, ZLLS400QTADIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904300-ZLLS400QTA
Ultra Librarian 3D Model Ultra Librarian ZLLS400QTA CAD Model

Description

Introducing the ZLLS400QTA - A High-Efficiency Schottky Barrier Diode

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZLLS400QTA, a cutting-edge Schottky barrier diode designed for high-efficiency applications. This robust diode is a perfect solution for engineers looking to enhance power management in their electronic designs.

Key Features of the ZLLS400QTA

  • Low Forward Voltage Drop: The ZLLS400QTA boasts a low forward voltage drop, which ensures minimal power loss during operation, making it an ideal choice for high-efficiency power supply circuits.
  • High Current Capability: With its capability to handle high currents, this diode is suitable for a wide range of applications that require robust power handling capabilities.
  • Low Power Loss: The device's low power loss characteristics contribute to better overall energy efficiency, which is critical in battery-powered applications.
  • Surface Mount Package: The ZLLS400QTA comes in a small, surface-mount SOD523 package, which is perfect for compact designs where space is at a premium.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for eco-friendly electronic products.

Applications of the ZLLS400QTA

The versatility of the ZLLS400QTA makes it an excellent choice for a variety of applications, including:

  • DC-DC converters
  • Power supply units
  • LED lighting systems
  • Battery charging circuits
  • Reverse polarity protection
  • Low voltage, high-frequency inverters

The ZLLS400QTA from Diodes Incorporated is a testament to the company's commitment to providing high-quality, efficient, and reliable components for the electronics industry. Whether you're designing a new power management system or upgrading an existing one, the ZLLS400QTA Schottky barrier diode is an outstanding choice that offers both performance and reliability.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Diodes Incorporated, ensuring an in-depth understanding of the ZLLS400QTA's capabilities and suitability for their specific needs.

You May Also Be Interested in

MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9091 $50.0005
135+ $0.7459 $100.6965
210+ $0.7226 $151.7460
290+ $0.6993 $202.7970
370+ $0.6760 $250.1200
495+ $0.6061 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess