EN
  • EN
  • DE

ZLNB2312

Part No ZLNB2312
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC MUX CTLR H/V TONE SW 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Multiplex Controller
RF Type LNB, DiSEqC , STBs
Secondary Attributes With Dual Tone and Polarity Switch
Case / Package 16-QSOP
Win Source Part Number 057813-ZLNB2312
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLNB2312 CAD Model

Description

The ZLNB2312 from Diodes Incorporated is a high-performance, dual-output satellite receiver interface IC designed to provide a simple and efficient solution for satellite set-top box applications. This integrated circuit is engineered to directly interface with both digital and analog satellite tuners, simplifying the design and reducing the overall component count in the signal path.

Key Features

  • Dual LNB Control Outputs: Capable of controlling two LNBs (Low Noise Blocks), which allows for reception from two different satellite positions or polarization, enabling a broader range of programming.
  • 22kHz Tone Generation: Includes an integrated 22kHz tone generator for switching between high and low band frequencies, which is essential for universal LNB operation.
  • DiSEqC 1.X Compliance: Fully compliant with DiSEqC 1.X protocol, allowing for communication with the satellite dish to switch channels, change the LNB, and more.
  • Low Noise Figure: Designed with a low noise figure to minimize signal degradation and improve the signal-to-noise ratio for better picture and sound quality.
  • Integrated Power Amplifiers: Comes with built-in power amplifiers to drive the cable line, reducing the need for external components.
  • Overcurrent Protection: Features overcurrent protection to safeguard the IC against potential damage from external fault conditions.

Applications

The ZLNB2312 is ideal for a variety of satellite receiver applications, including:

  • Satellite set-top boxes
  • Personal video recorders (PVRs)
  • Home gateways
  • Multi-tuner digital video broadcasting (DVB) systems

Technical Specifications

With a wide supply voltage range and low power consumption, the ZLNB2312 is designed for flexible and energy-efficient operation. The device is available in a compact QFN package, making it suitable for space-constrained applications.

Conclusion

In summary, the ZLNB2312 by Diodes Incorporated stands out as a versatile, robust, and efficient solution for satellite receiver systems. Its dual-output capability, integrated features, and compliance with key satellite communication protocols make it a top choice for designers looking to enhance satellite set-top box functionality.

You May Also Be Interested in

CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess