EN
  • EN
  • DE

ZLNB254DEETA

Part No ZLNB254DEETA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (U - Z)
Description ZLNB254 - A dual DiSEqC interface and tone detector for satellite applications.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Operating Temperature (Min) -4C
Package Type TDFN
Packaging Tape and Reel
Rad Hardened No
Operating Temperature (Max) 85C
Operating Temperature Classification Industrial
Win Source Part Number 091555-ZLNB254DEETA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLNB254DEETA CAD Model

Description

Introducing the ZLNB254DEETA from Diodes Incorporated

The ZLNB254DEETA is a state-of-the-art integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced IC is specifically engineered to deliver exceptional performance for a wide range of applications, making it an ideal choice for designers looking to enhance their electronic systems.

Key Features

  • Dual Output LNBS: The ZLNB254DEETA boasts dual outputs, enabling it to support two separate Low Noise Block downconverters (LNBs) for satellite signal reception. This feature is particularly useful in satellite TV systems that require multiple tuners.
  • High Integration: This IC integrates DiSEqC 2.X and tone decoding, which simplifies the overall design of satellite receiver systems by reducing the number of external components required.
  • Low Power Consumption: Energy efficiency is at the core of the ZLNB254DEETA's design. Its low power consumption makes it an environmentally friendly choice, contributing to the reduction of the overall power requirements of the system it is used in.
  • Advanced Protection: The device includes built-in protection features such as overcurrent and overtemperature protection, ensuring reliable operation under various conditions and enhancing the longevity of the product.

Applications

The ZLNB254DEETA is versatile and can be used in a multitude of applications. Its primary use is in satellite receiver systems, including:

  • Satellite set-top boxes
  • Home gateways
  • Personal video recorders (PVRs)
  • Multi-tuner digital video broadcasting (DVB) systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the ZLNB254DEETA is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance. The IC is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Whether you are developing a new satellite receiver system or upgrading an existing one, the ZLNB254DEETA from Diodes Incorporated offers the features, efficiency, and reliability needed to create a top-performing product.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8154 $61.1550
175+ $0.6699 $117.2325
270+ $0.6480 $174.9600
370+ $0.6272 $232.0640
480+ $0.6064 $291.0720
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess