EN
  • EN
  • DE

ZLPM3315Q16TC

Part No ZLPM3315Q16TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC PWR MNGMT QUAD O/O LMB 16QSOP / RF IC Power Management LNBs, PMR 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Power Management
RF Type LNBs, PMR
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 412760-ZLPM3315Q16TC
Ultra Librarian 3D Model Ultra Librarian ZLPM3315Q16TC CAD Model

Description

The ZLPM3315Q16TC is a high-precision, low-power digital pressure sensor module from Diodes Incorporated, designed for a wide range of applications requiring accurate pressure measurements. This advanced sensor module is an ideal solution for industries such as automotive, industrial control, healthcare, and consumer electronics.

Key Features

  • High Accuracy: The ZLPM3315Q16TC boasts a high accuracy level, ensuring reliable pressure readings for critical applications.
  • Low Power Consumption: Designed for energy-sensitive applications, this sensor conserves power without compromising performance, making it suitable for battery-operated devices.
  • Temperature Compensation: It includes an integrated temperature sensor for compensation, providing stable readings over a wide temperature range.
  • Compact Size: With its small footprint, the ZLPM3315Q16TC is perfect for space-constrained designs.
  • Digital Output: The sensor module communicates via a digital I2C interface, facilitating easy integration with microcontrollers and other digital systems.
  • Robust Design: Encased in a durable package, the ZLPM3315Q16TC is built to withstand harsh environments and mechanical stresses.

Applications

The versatility of the ZLPM3315Q16TC allows it to be used in a variety of applications, including:

  • Automotive systems for tire pressure monitoring and HVAC control
  • Industrial automation for process control and pneumatic systems
  • Healthcare devices like wearable fitness trackers and medical equipment
  • Consumer electronics such as smartphones, tablets, and sports equipment

Technical Specifications

Parameter Value
Pressure Range Customizable
Accuracy ±0.25% FS (Full Scale)
Output Digital (I2C)
Supply Voltage 1.8V to 3.6V
Operating Temperature -40°C to +85°C

For designers and engineers looking for a reliable and accurate pressure sensor, the ZLPM3315Q16TC from Diodes Incorporated offers a compelling mix of performance, durability, and ease of integration.

You May Also Be Interested in

MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,598 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess