Product Overview: ZMM55C5V1SM from Diodes Incorporated
The ZMM55C5V1SM from Diodes Incorporated is a high-quality, surface-mount Zener diode designed for applications requiring voltage regulation and voltage reference. This precision device comes in a convenient SOD-80 MiniMELF package, which is not only compact but also suitable for high-density mounting, making it an excellent choice for modern electronic equipment.
Key Features
- Voltage Stability: The ZMM55C5V1SM offers a nominal Zener voltage of 5.1V, providing a stable reference voltage over a wide range of operating conditions.
- Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate power levels, making it suitable for a variety of applications.
- Tolerance: It comes with a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive circuits.
- Operating Temperature: Designed to operate over a broad temperature range, the ZMM55C5V1SM functions effectively between -55°C to +150°C.
- Package: The SOD-80 MiniMELF package is known for its reliability and robustness, providing enhanced thermal performance and resistance to mechanical stress.
Applications
The versatility of the ZMM55C5V1SM makes it ideal for a wide range of electronic applications, including:
- Power supply regulation
- Overvoltage and surge protection circuits
- Consumer electronics voltage stabilization
- Industrial electronics
- Telecommunication devices
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the ZMM55C5V1SM is no exception. Each diode is manufactured to meet stringent quality standards, ensuring high reliability and performance in your electronic projects.
Environmental Compliance
The ZMM55C5V1SM is lead-free and RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility. By choosing this Zener diode, designers and manufacturers can meet both their technical requirements and environmental regulations.
In summary, the ZMM55C5V1SM from Diodes Incorporated represents a blend of precision, durability, and environmental consciousness, making it an excellent choice for designers looking for a reliable voltage regulation solution.