EN
  • EN
  • DE

ZR431CSTOB

Part No ZR431CSTOB
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 20V
Output Current 100mA
Tolerance ±2%
Temperature Coefficient 55ppm/°C
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1120190-ZR431CSTOB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZR431CSTOB CAD Model

Description

The ZR431CSTOB from Diodes Incorporated is a precision adjustable shunt regulator designed to offer a high-performance solution for voltage regulation needs in a wide range of applications. This versatile component is housed in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The ZR431CSTOB provides an adjustable output voltage that can be set from VREF to 18V with two external resistors. This flexibility allows designers to tailor the output to meet specific requirements.
  • Low Output Noise: It offers low output noise, which is crucial for sensitive electronics where stable voltage levels are necessary to maintain performance and reliability.
  • High Precision: With a typical temperature coefficient of only ±50ppm/°C and an initial tolerance of ±0.5%, the ZR431CSTOB ensures precise voltage regulation, making it suitable for high-accuracy applications.
  • Low Operational Current: The device operates with a low quiescent current, which enhances its suitability for battery-operated devices by extending battery life.
  • Thermal Stability: The shunt regulator is designed to be thermally stable, ensuring consistent performance over its operating temperature range.

Applications

The ZR431CSTOB is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Motor control circuits
  • Adjustable voltage or current references
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZR431CSTOB is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging electrical environments.

Conclusion

With its combination of precision, flexibility, and compact form factor, the ZR431CSTOB is an excellent choice for designers looking for a reliable and versatile voltage regulation solution. Whether it's for industrial, commercial, or consumer applications, this adjustable shunt regulator from Diodes Incorporated stands out as a top-performing component in its class.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess