Introducing Product ZR431F01TA-73P from Diodes Incorporated
The ZR431F01TA-73P is a precision voltage reference from Diodes Incorporated, designed for excellence in stability and accuracy. This adjustable shunt regulator is a versatile component that can be used in a wide range of applications, from power supplies to battery chargers, and from voltage monitors to motor controllers.
Key Features:
- Adjustable Output Voltage: The ZR431F01TA-73P offers an adjustable output voltage that ranges from 2.5V to 36V, providing flexibility to match the requirements of various circuits and applications.
- Low Temperature Coefficient: With a typical temperature coefficient of only 20ppm/°C, this voltage reference ensures minimal deviation in output over a wide temperature range, making it ideal for applications that demand high precision.
- Low Dynamic Output Impedance: The dynamic output impedance of 0.2 ohms ensures stable voltage supply even under changing load conditions.
- High Stability: The ZR431F01TA-73P is designed for high stability over time, which is critical for maintaining consistent performance in long-term applications.
- Tolerances: Available in both 0.5% and 1% tolerance versions, this voltage reference can be selected to suit the precision requirements of your specific application.
- Surface-Mount Package: The SOT-23 package is compact and suitable for high-density PCB designs, which is beneficial for space-constrained applications.
Applications:
The versatility of the ZR431F01TA-73P makes it a valuable component in a multitude of electronic systems. Some common applications include:
- Switching and linear power supplies
- Portable and battery-powered equipment
- Automotive electronics
- Precision data systems
- Analog-to-digital (A/D) and digital-to-analog (D/A) converters
With its robust design and flexible features, the ZR431F01TA-73P from Diodes Incorporated is a reliable choice for designers and engineers who require a precise voltage reference in their electronic designs. Whether it's used in a simple power supply or in a complex analog circuit, this component is engineered to deliver consistent performance and maintain the integrity of your application.