EN
  • EN
  • DE

ZR431GTA

Part No ZR431GTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 20V
Output Current 100mA
Tolerance ±2%
Temperature Coefficient 55ppm/°C
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 036785-ZR431GTA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZR431GTA CAD Model

Description

Introducing Product ZR431GTA from Diodes Incorporated

Diodes Incorporated presents the ZR431GTA, a precision three-terminal adjustable shunt regulator with a guaranteed thermal stability over applicable temperature ranges. The device features a low output noise, making it suitable for precision electronics applications. With its adjustable output voltage that can be set to any value between Vref (approximately 2.5 volts) and 36 volts with two external resistors, ZR431GTA offers great flexibility to meet your design requirements.

The ZR431GTA is housed in a green, RoHS-compliant SOT-23 package, which is not only compact but also offers an environmentally friendly option for your circuit designs. This shunt regulator is typically used in power supplies where it can act as a superior replacement for zener diodes in many applications due to its lower impedance and improved stability. It is also commonly employed in on-board regulation, adjustable power supplies, and switching power supplies.

With a wide operating temperature range from -40°C to +125°C, the ZR431GTA ensures reliable performance across diverse environmental conditions. The device is characterized for operation from 0°C to 125°C, making it versatile for commercial, industrial, and automotive applications where temperature resilience is crucial.

Key features of the ZR431GTA include:

  • Low voltage operation (Vref = 2.5V)
  • Adjustable output voltage from Vref to 36V
  • Low dynamic output impedance
  • Surface Mount SOT-23 package
  • Thermal stability guaranteed over temperature
  • Fast turn-on response

Diodes Incorporated ensures that the ZR431GTA meets the stringent quality standards that customers expect. With its ease of use and high precision, the ZR431GTA is an excellent choice for designers looking to enhance the performance of their power management systems. Whether you're developing consumer electronics, automotive subsystems, or sophisticated industrial equipment, the ZR431GTA from Diodes Incorporated offers a reliable and efficient solution for voltage regulation.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8258 $57.8060
175+ $0.6777 $118.5975
265+ $0.6565 $173.9725
365+ $0.6353 $231.8845
475+ $0.6142 $291.7450
630+ $0.5506 $346.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess