EN
  • EN
  • DE

ZRA500F03TC

Part No ZRA500F03TC
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 418302-ZRA500F03TC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZRA500F03TC CAD Model

Description

Introducing the ZRA500F03TC Voltage Reference from Diodes Incorporated

The ZRA500F03TC is a precision voltage reference device crafted with the utmost attention to stability and accuracy, making it an ideal choice for high-performance applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this component is designed to support a wide array of electronic systems, ensuring they operate with precise voltage regulation.

Key Features of the ZRA500F03TC

  • High Precision: With a typical output voltage of 5.00V, the ZRA500F03TC provides a stable and accurate reference voltage. This precision is critical for applications that require consistent voltage to maintain performance.
  • Low Temperature Coefficient: The device boasts an impressive temperature coefficient, minimizing the variation in output voltage with changes in temperature. This feature ensures reliable operation across a broad range of environmental conditions.
  • Low Dropout Voltage: It operates with a minimal difference between the input and output voltage, making it suitable for systems with tight power supplies.
  • Wide Operating Current Range: The ZRA500F03TC is versatile, functioning within a broad operating current range, which allows for flexibility in design and application.
  • Extended Operating Temperature Range: This voltage reference can perform over a wide temperature range, which is essential for industrial and automotive applications that experience extreme temperatures.

Applications

The ZRA500F03TC is a versatile component that can be used in a variety of electronic systems, including:

  • Data Converters
  • Portable Instrumentation
  • Battery-Powered Devices
  • Precision Power Supplies
  • Industrial and Automotive Electronics

This voltage reference is presented in a compact SOT-23 package, making it suitable for space-constrained applications while providing a robust solution to maintain voltage precision. With its combination of features, the ZRA500F03TC from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

For detailed specifications and application support, visit Diodes Incorporated's website or consult the ZRA500F03TC datasheet.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2449 $58.7760
575+ $0.2010 $115.5750
890+ $0.1952 $173.7280
1,230+ $0.1883 $231.6090
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess